Texas Instruments PMIC - PMIC - Display Drivers - LM9022MX/NOPB LM9022MX/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 779390-LM9022MX/NOPB Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 2 V ~ 5.5 V Display Type: Vacuum Fluorescent (VF) Part Status: Obsolete(EOL) Family Name: LM9022 Categories: Integrated Circuits (ICs) Operating Supply Current: 6.5mA Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): HV5812WG-M908-G; MAX6934AQH+D; HV5812WG-M908; STV7710; Introduction Date: July 01, 2002 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 779390-LM9022MX/NOPB Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 2 V ~ 5.5 V Display Type: Vacuum Fluorescent (VF) Part Status: Obsolete(EOL) Family Name: LM9022 Categories: Integrated Circuits (ICs) Operating Supply Current: 6.5mA Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): HV5812WG-M908-G; MAX6934AQH+D; HV5812WG-M908; STV7710; Introduction Date: July 01, 2002 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LM9022MX/NOPB - 779390-LM9022MX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LM9022MX/NOPB
779390-LM9022MX/NOPB
PMIC - PMIC - Display Drivers - LM9022MX/NOPB 779390-LM9022MX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779390-LM9022MX/NOPB Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 2 V ~ 5.5 V Display Type: Vacuum Fluorescent (VF) Part Status: Obsolete(EOL) Family Name: LM9022 Categories: Integrated Circuits (ICs) Operating Supply Current: 6.5mA Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): HV5812WG-M908-G; MAX6934AQH+D; HV5812WG-M908; STV7710; Introduction Date: July 01, 2002 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779390-LM9022MX/NOPB
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 2 V ~ 5.5 V
Display Type: Vacuum Fluorescent (VF)
Part Status: Obsolete(EOL)
Family Name: LM9022
Categories: Integrated Circuits (ICs)
Operating Supply Current: 6.5mA
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): HV5812WG-M908-G; MAX6934AQH+D; HV5812WG-M908; STV7710;
Introduction Date: July 01, 2002
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now
Display Drivers - LM9022MX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LM9022MX/NOPB
Display Drivers LM9022MX/NOPB
Vacuum Fluorescent (VF) Driver 8-SOIC

Vacuum Fluorescent (VF) Driver 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 779390-LM9022MX/NOPB LM9022MX/NOPB
Product Name PMIC - PMIC - Display Drivers - LM9022MX/NOPB Display Drivers
Supply Voltage Other; 2 V ~ 5.5 V Other; 2V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32174-C-FM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
4 suppliers
Line Interface ICs - 1907391P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details
SN54HCT04 Hex Inverters - 5962-8974701CA - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT04 Hex Inverters
Supply Voltage Other; 5.5
View Details
Octal bus transceiver; 3-state - 74AHC245PW-Q100J - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers