Texas Instruments LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat LM26CIM5X-VPA/NOPB

Description
SOT-23, ?3?C Accurate, Factory Preset Thermostat 5-SOT-23 -55 to 125
Request a Quote
Description
SOT-23, ?3?C Accurate, Factory Preset Thermostat 5-SOT-23 -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM26 is a precision, factory-preset thermostat with a digital output and an analog temperature-sensing output, designed for thermal management in applications such as microprocessors, appliances, and HVAC systems. It is available in a 5-pin SOT-23 package measuring 2.90 mm by 1.60 mm. The part operates from a 2.7 V to 5.5 V supply, draws a maximum supply current of 40 μA, and provides a factory-programmed overtemperature shutdown function with a trip point of 95°C for this variant. The digital output is active-low and open-drain, with a typical hysteresis of 2°C or 10°C controlled by the HYST pin. An analog VTEMP output with a slope of −10.82 mV/°C enables system-level temperature sensing. The device is UL recognized and operates from −55°C to 125°C.

Datasheet Summary
Powered by GS/AI

The LM26 is a precision, factory-preset thermostat with a digital output and an analog temperature-sensing output, designed for thermal management in applications such as microprocessors, appliances, and HVAC systems. It is available in a 5-pin SOT-23 package measuring 2.90 mm by 1.60 mm. The part operates from a 2.7 V to 5.5 V supply, draws a maximum supply current of 40 μA, and provides a factory-programmed overtemperature shutdown function with a trip point of 95°C for this variant. The digital output is active-low and open-drain, with a typical hysteresis of 2°C or 10°C controlled by the HYST pin. An analog VTEMP output with a slope of −10.82 mV/°C enables system-level temperature sensing. The device is UL recognized and operates from −55°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-VPA/NOPB - Texas Instruments
Dallas, TX, United States
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat
LM26CIM5X-VPA/NOPB
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat LM26CIM5X-VPA/NOPB
SOT-23, ?3?C Accurate, Factory Preset Thermostat 5-SOT-23 -55 to 125

SOT-23, ?3?C Accurate, Factory Preset Thermostat 5-SOT-23 -55 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5X-VPA/NOPB - 018864-LM26CIM5X-VPA/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5X-VPA/NOPB
018864-LM26CIM5X-VPA/NOPB
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5X-VPA/NOPB 018864-LM26CIM5X-VPA/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 018864-LM26CIM5X-VPA /NOPB Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Drain Output: Active Low Switching Temperature: 95°C Output Function: /OverTemp Accuracy: ±3°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 16μA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 018864-LM26CIM5X-VPA/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Open Drain
Output: Active Low
Switching Temperature: 95°C
Output Function: /OverTemp
Accuracy: ±3°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: Yes
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 16μA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Thermostats - Solid State - LM26CIM5X-VPA/NOPB - ODG (Origin Data Global)
Shenzhen, China
Thermostats - Solid State
LM26CIM5X-VPA/NOPB
Thermostats - Solid State LM26CIM5X-VPA/NOPB
THERMOSTAT 95DEGC ACT LO SOT23-5

THERMOSTAT 95DEGC ACT LO SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number LM26CIM5X-VPA/NOPB 018864-LM26CIM5X-VPA/NOPB LM26CIM5X-VPA/NOPB
Product Name LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5X-VPA/NOPB Thermostats - Solid State
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM56 Dual Output Low Power Thermostat - LM56BIMMX/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
5 suppliers
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053OAQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053RAEDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26LVCISD-XPE/NOPB - 1053291-LM26LVCISD-XPE/NOPB - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD); 6-WSON (2.2x2.5)
Operating Temperature -50 to 150 C (-58 to 302 F)
View Details
2 suppliers