Texas Instruments Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM73CIMKX-0 LM73CIMKX-0

Description
Manufacturer: Texas Instruments Win Source Part Number: 091268-LM73CIMKX-0 Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 13 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C to 150°C Accuracy - Highest (Lowest): ±1.5°C (±2.5°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: -10°C to 80°C (-40°C to 150°C) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 091268-LM73CIMKX-0 Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 13 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C to 150°C Accuracy - Highest (Lowest): ±1.5°C (±2.5°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: -10°C to 80°C (-40°C to 150°C) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM73CIMKX-0 - 091268-LM73CIMKX-0 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM73CIMKX-0
091268-LM73CIMKX-0
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM73CIMKX-0 091268-LM73CIMKX-0
Manufacturer: Texas Instruments Win Source Part Number: 091268-LM73CIMKX-0 Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 13 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C to 150°C Accuracy - Highest (Lowest): ±1.5°C (±2.5°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: -10°C to 80°C (-40°C to 150°C) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 091268-LM73CIMKX-0
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 13 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 150°C
Accuracy - Highest (Lowest): ±1.5°C (±2.5°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: TSOT-23-6
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: -10°C to 80°C (-40°C to 150°C)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 091268-LM73CIMKX-0
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM73CIMKX-0
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
NTC Thermistors - NTC0805J10K - ODG (Origin Data Global)
Specs
Sensor Type Temperature
Package / Mounting Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details