Texas Instruments LM71 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor LM71CIMFX/NOPB

Description
SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor 5-SOT-23 -40 to 150
Request a Quote
Description
SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor 5-SOT-23 -40 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM71CIMFX/NOPB is a 13-bit plus sign digital temperature sensor with SPI and MICROWIRE interface, housed in a 5-pin SOT-23 package. It operates over a temperature range of -40°C to +150°C with a supply voltage of 2.65V to 5.5V, drawing 300 µA typical and 550 µA maximum operating current. Temperature accuracy is ±1.5°C max from -10°C to +65°C and +3/−2°C max from -40°C to +150°C, with a resolution of 31.25 m°C. The device is RoHS compliant, has a moisture sensitivity level of 1, and is rated for peak reflow temperature of 260°C. It is AEC-Q100 Grade 0 qualified, though the LM71-Q1 variant is specified for automotive use, while this variant is confirmed for the same temperature and electrical ratings in SOT-23 packaging.

Datasheet Summary
Powered by GS/AI

The LM71CIMFX/NOPB is a 13-bit plus sign digital temperature sensor with SPI and MICROWIRE interface, housed in a 5-pin SOT-23 package. It operates over a temperature range of -40°C to +150°C with a supply voltage of 2.65V to 5.5V, drawing 300 µA typical and 550 µA maximum operating current. Temperature accuracy is ±1.5°C max from -10°C to +65°C and +3/−2°C max from -40°C to +150°C, with a resolution of 31.25 m°C. The device is RoHS compliant, has a moisture sensitivity level of 1, and is rated for peak reflow temperature of 260°C. It is AEC-Q100 Grade 0 qualified, though the LM71-Q1 variant is specified for automotive use, while this variant is confirmed for the same temperature and electrical ratings in SOT-23 packaging.

Suppliers

Company
Product
Description
Supplier Links
LM71 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor - LM71CIMFX/NOPB - Texas Instruments
Dallas, TX, United States
LM71 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor
LM71CIMFX/NOPB
LM71 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor LM71CIMFX/NOPB
SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor 5-SOT-23 -40 to 150

SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor 5-SOT-23 -40 to 150

Buy Now Datasheet
Analog and Digital Output - 296-44279-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-44279-1-ND
Analog and Digital Output 296-44279-1-ND
Temperature Sensor Digital, Local -40°C ~ 150°C 13 b SOT-23-5

Temperature Sensor Digital, Local -40°C ~ 150°C 13 b SOT-23-5

Buy Now Datasheet
Analog and Digital Output - 296-44279-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-44279-6-ND
Analog and Digital Output 296-44279-6-ND
Temperature Sensor Digital, Local -40°C ~ 150°C 13 b SOT-23-5

Temperature Sensor Digital, Local -40°C ~ 150°C 13 b SOT-23-5

Buy Now Datasheet
Analog and Digital Output - 296-44279-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-44279-2-ND
Analog and Digital Output 296-44279-2-ND
Temperature Sensor Digital, Local -40°C ~ 150°C 13 b SOT-23-5

Temperature Sensor Digital, Local -40°C ~ 150°C 13 b SOT-23-5

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM71CIMFX/NOPB - 122230-LM71CIMFX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM71CIMFX/NOPB
122230-LM71CIMFX/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM71CIMFX/NOPB 122230-LM71CIMFX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 122230-LM71CIMFX/NOP B Packaging: Reel - TR Features: Shutdown Mode Mounting: SMD (SMT) Output Type: SPI Resolution: 13 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C to 150°C Accuracy - Highest (Lowest): 1.5°C (-2°C, 3°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.65 V to 5.5 V Testing Conditions: -10°C to 65°C (-40°C to 150°C) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 122230-LM71CIMFX/NOPB
Packaging: Reel - TR
Features: Shutdown Mode
Mounting: SMD (SMT)
Output Type: SPI
Resolution: 13 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 150°C
Accuracy - Highest (Lowest): 1.5°C (-2°C, 3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.65 V to 5.5 V
Testing Conditions: -10°C to 65°C (-40°C to 150°C)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM71CIMFX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM71CIMFX/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM71CIMFX/NOPB
SENSOR DIGITAL -40C-150C SOT23-5

SENSOR DIGITAL -40C-150C SOT23-5

Supplier's Site
Analog and Digital Output - LM71CIMFX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM71CIMFX/NOPB
Analog and Digital Output LM71CIMFX/NOPB
SENSOR DIGITAL -40C-150C SOT23-5

SENSOR DIGITAL -40C-150C SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM71CIMFX/NOPB 296-44279-1-ND 122230-LM71CIMFX/NOPB LM71CIMFX/NOPB LM71CIMFX/NOPB
Product Name LM71 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM71CIMFX/NOPB Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053CAQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers
LM60 2.7V, SOT-23 or TO-92 Temperature Sensor - LM60CIM3X - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.7 to 10 volts
Impedance 0.8000 kohms
View Details
4 suppliers
LM34 Precision Fahrenheit Temperature Sensor - LM34DH/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 5 to 30 volts
View Details
3 suppliers