The LM63CIMAX/NOPB is a remote diode temperature sensor with integrated PWM fan control, housed in an 8-pin SOIC package. It accurately measures both its own temperature and the temperature of external diode-connected transistors, with factory trimming for Intel Pentium 4 and Mobile Pentium 4 thermal diodes. It supports SMBus 2.0 communication, features an 8-step programmable lookup table for fan speed control, and includes a tachometer input for monitoring fan RPM. The device operates from 3.0V to 3.6V, draws 1.3mA typ, and is rated for operation from 0°C to 125°C. Accuracy is ±1°C for remote diode measurements between 60°C to 100°C and ambient 30°C to 50°C, and ±3°C otherwise. The package is surface-mount with dimensions compatible with standard tape-and-reel handling for automated assembly.
Accurate Remote Diode Digital Temperature Sensor w/ Integrated Fan Control 8-SOIC 0 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 106127-LM63CIMAX/NOP
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: 2-Wire SMBus
Topology: ADC (Sigma Delta), Comparator, Fan Speed Control, Register Bank
Sensor Type: Internal and External
Accuracy: ±3°C
Sensing Temperature: 0°C to 125°C
Output Alarm: Yes
Output Fan: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 8-SOIC
Purpose: Fan Control, Temp Monitor
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IC TEMP SENSOR REMOTE 8-SOIC
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM63CIMAX/NOPB | 106127-LM63CIMAX/NOPB | LM63CIMAX/NOPB |
| Product Name | LM63 Accurate Remote Diode Digital Temperature Sensor w/ Integrated Fan Control | PMIC - PMIC - Thermal Management - LM63CIMAX/NOPB | Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management |
| Sensor Type | Temperature |