Texas Instruments LM62 2.7V, 15.6mV/deg C, SOT-23 Temperature Sensor LM62CIM3X/NOPB

Description
2.7V, 15.6mV/deg C, SOT-23 Temperature Sensor 3-SOT-23 0 to 90
Request a Quote Datasheet
Description
2.7V, 15.6mV/deg C, SOT-23 Temperature Sensor 3-SOT-23 0 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM62 2.7V, 15.6mV/deg C, SOT-23 Temperature Sensor - LM62CIM3X/NOPB - Texas Instruments
Dallas, TX, United States
LM62 2.7V, 15.6mV/deg C, SOT-23 Temperature Sensor
LM62CIM3X/NOPB
LM62 2.7V, 15.6mV/deg C, SOT-23 Temperature Sensor LM62CIM3X/NOPB
2.7V, 15.6mV/deg C, SOT-23 Temperature Sensor 3-SOT-23 0 to 90

2.7V, 15.6mV/deg C, SOT-23 Temperature Sensor 3-SOT-23 0 to 90

Buy Now Datasheet
Analog and Digital Output - 296-LM62CIM3X/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-LM62CIM3X/NOPBTR-ND
Analog and Digital Output 296-LM62CIM3X/NOPBTR-ND
Temperature Sensor Analog, Local 0°C ~ 90°C 15.6mV/°C SOT-23-3

Temperature Sensor Analog, Local 0°C ~ 90°C 15.6mV/°C SOT-23-3

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM62CIM3X/NOPB - 098747-LM62CIM3X/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM62CIM3X/NOPB
098747-LM62CIM3X/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM62CIM3X/NOPB 098747-LM62CIM3X/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 098747-LM62CIM3X/NOP B Packaging: Reel - TR Features: Shutdown Mode Mounting: SMD (SMT) Output Type: Analog Voltage Resolution: 15.6mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: 0°C to 90°C Accuracy - Highest (Lowest): ±3°C (±4°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: 0°C to 90°C Case / Package: SOT-23-3 Supply Voltage - Operating: 2.7 V to 10 V Testing Conditions: 25°C (0°C to 90°C) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 098747-LM62CIM3X/NOPB
Packaging: Reel - TR
Features: Shutdown Mode
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 15.6mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: 0°C to 90°C
Accuracy - Highest (Lowest): ±3°C (±4°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: 0°C to 90°C
Case / Package: SOT-23-3
Supply Voltage - Operating: 2.7 V to 10 V
Testing Conditions: 25°C (0°C to 90°C)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM62CIM3X/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM62CIM3X/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM62CIM3X/NOPB
SENSOR ANALOG 0C-90C SOT23-3

SENSOR ANALOG 0C-90C SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM62CIM3X/NOPB 296-LM62CIM3X/NOPBTR-ND 098747-LM62CIM3X/NOPB LM62CIM3X/NOPB
Product Name LM62 2.7V, 15.6mV/deg C, SOT-23 Temperature Sensor Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM62CIM3X/NOPB Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts 2.7 to 10 volts 2.7 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Moisture Sensors, Humidity - HDC1080DMBR - 1042939-HDC1080DMBR - Win Source Electronics
Specs
Sensor Type Humidity
Package / Mounting Surface Mount (SMD)
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
DRV5033 2.5 to 38 V Digital Omnipolar-Switch Hall Effect Sensor - DRV5033AJQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053VAQDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers