Texas Instruments Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5X-SHA LM26CIM5X-SHA

Description
Manufacturer: Texas Instruments Win Source Part Number: 1197853-LM26CIM5X-SH A Packaging: Tape and Reel Mounting Style: SMD Output Type: Open Drain Output: Active Low Supply Current: 16μA Switching Temperature: 70°C Output Function: /OverTemp Accuracy: ±3°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1197853-LM26CIM5X-SH A Packaging: Tape and Reel Mounting Style: SMD Output Type: Open Drain Output: Active Low Supply Current: 16μA Switching Temperature: 70°C Output Function: /OverTemp Accuracy: ±3°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5X-SHA - 1197853-LM26CIM5X-SHA - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5X-SHA
1197853-LM26CIM5X-SHA
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5X-SHA 1197853-LM26CIM5X-SHA
Manufacturer: Texas Instruments Win Source Part Number: 1197853-LM26CIM5X-SH A Packaging: Tape and Reel Mounting Style: SMD Output Type: Open Drain Output: Active Low Supply Current: 16μA Switching Temperature: 70°C Output Function: /OverTemp Accuracy: ±3°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1197853-LM26CIM5X-SHA
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Open Drain
Output: Active Low
Supply Current: 16μA
Switching Temperature: 70°C
Output Function: /OverTemp
Accuracy: ±3°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: Yes
Categories: Sensors, Transducers
Supplier Device Package: SOT-23-5
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1197853-LM26CIM5X-SHA
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5X-SHA
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Linear Hall-Effect Sensor IC With Analog Output - A1315LUATN-5-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
View Details
2 suppliers
D6T MEMS Thermal Sensors - D6T-8L-09H - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
3 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details