Texas Instruments LM60 2.7V, SOT-23 or TO-92 Temperature Sensor LM60CIM3

Description
2.7V, SOT-23 or TO-92 Temperature Sensor 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
2.7V, SOT-23 or TO-92 Temperature Sensor 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM60 2.7V, SOT-23 or TO-92 Temperature Sensor - LM60CIM3 - Texas Instruments
Dallas, TX, United States
LM60 2.7V, SOT-23 or TO-92 Temperature Sensor
LM60CIM3
LM60 2.7V, SOT-23 or TO-92 Temperature Sensor LM60CIM3
2.7V, SOT-23 or TO-92 Temperature Sensor 3-SOT-23 -40 to 125

2.7V, SOT-23 or TO-92 Temperature Sensor 3-SOT-23 -40 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM60CIM3 - 093210-LM60CIM3 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM60CIM3
093210-LM60CIM3
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM60CIM3 093210-LM60CIM3
Manufacturer: Texas Instruments Win Source Part Number: 093210-LM60CIM3 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Analog Voltage Resolution: 6.25mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±3°C (±4°C) Family Name: LM60 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-3 Supply Voltage - Operating: 2.7 V to 10 V Testing Conditions: 25°C (-40°C to 125°C) Alternative Parts (Cross-Reference): LM60QIM3X/NOPB; TC02VNB; TC03VNB; TC03VZB; Introduction Date: July 01, 2001 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Automotive, Consumer Electronics, Power Management, HVAC, Computers & Computer Peripherals

Manufacturer: Texas Instruments
Win Source Part Number: 093210-LM60CIM3
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 6.25mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±3°C (±4°C)
Family Name: LM60
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-3
Supply Voltage - Operating: 2.7 V to 10 V
Testing Conditions: 25°C (-40°C to 125°C)
Alternative Parts (Cross-Reference): LM60QIM3X/NOPB; TC02VNB; TC03VNB; TC03VZB;
Introduction Date: July 01, 2001
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Automotive, Consumer Electronics, Power Management, HVAC, Computers & Computer Peripherals

Buy Now Datasheet
Analog and Digital Output - LM60CIM3DKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM60CIM3DKR-ND
Analog and Digital Output LM60CIM3DKR-ND
Temperature Sensor Analog, Local -40°C ~ 125°C 6.25mV/°C SOT-23-3

Temperature Sensor Analog, Local -40°C ~ 125°C 6.25mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - LM60CIM3CT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM60CIM3CT-ND
Analog and Digital Output LM60CIM3CT-ND
Temperature Sensor Analog, Local -40°C ~ 125°C 6.25mV/°C SOT-23-3

Temperature Sensor Analog, Local -40°C ~ 125°C 6.25mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - LM60CIM3TR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM60CIM3TR-ND
Analog and Digital Output LM60CIM3TR-ND
Temperature Sensor Analog, Local -40°C ~ 125°C 6.25mV/°C SOT-23-3

Temperature Sensor Analog, Local -40°C ~ 125°C 6.25mV/°C SOT-23-3

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM60CIM3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM60CIM3
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM60CIM3
SENSOR ANALOG -40C-125C SOT23-3

SENSOR ANALOG -40C-125C SOT23-3

Supplier's Site
Analog and Digital Output - LM60CIM3 - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM60CIM3
Analog and Digital Output LM60CIM3
SENSOR ANALOG -40C-125C SOT23-3

SENSOR ANALOG -40C-125C SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM60CIM3 093210-LM60CIM3 LM60CIM3DKR-ND LM60CIM3 LM60CIM3
Product Name LM60 2.7V, SOT-23 or TO-92 Temperature Sensor Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM60CIM3 Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Input Voltage 2.7 to 10 volts 2.7 to 10 volts 2.7 to 10 volts 2.7 to 10 volts
Impedance 0.8000 kohms
Unlock Full Specs
to access all available technical data

Similar Products

DRV5023-Q1 Automotive Digital-Switch Hall Effect Sensor - DRV5023AJEDBZTQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers
LM35 Precision Centigrade Temperature Sensor - LM35DMX - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 4 to 30 volts
View Details
5 suppliers
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013ADQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State - LM26LVCISD-085 - Acme Chip Technology Co., Limited
Specs
Sensor Type Temperature
Input Voltage 1.6 to 5.5 volts
Operating Temperature -50 to 150 C (-58 to 302 F)
View Details