Texas Instruments LM60 2.7V, SOT-23 or TO-92 Temperature Sensor LM60BIZ/NOPB

Description
2.7V, SOT-23 or TO-92 Temperature Sensor 3-TO-92 -25 to 125
Request a Quote Datasheet
Description
2.7V, SOT-23 or TO-92 Temperature Sensor 3-TO-92 -25 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM60 2.7V, SOT-23 or TO-92 Temperature Sensor - LM60BIZ/NOPB - Texas Instruments
Dallas, TX, United States
LM60 2.7V, SOT-23 or TO-92 Temperature Sensor
LM60BIZ/NOPB
LM60 2.7V, SOT-23 or TO-92 Temperature Sensor LM60BIZ/NOPB
2.7V, SOT-23 or TO-92 Temperature Sensor 3-TO-92 -25 to 125

2.7V, SOT-23 or TO-92 Temperature Sensor 3-TO-92 -25 to 125

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 1224680-LM60BIZ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
1224680-LM60BIZ/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 1224680-LM60BIZ/NOPB
Win Source Part Number: 1224680-LM60BIZ/NOPB Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Package: Box Standard Package: 1,800 Output Type: Analog Voltage Test Condition: 25°C (-25°C ~ 125°C) Resolution: 6.25mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -25°C ~ 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Voltage - Supply: 2.7V ~ 10V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92-3 Temperature Range - Operating: -25°C ~ 125°C Alternative Parts (Cross-Reference): LM60BIZ/NOPB .; LM60BIZ/NOPB.; LM60BIZNOPB; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: LM60BIZ-ND,*LM60BIZ, LM60BIZNOPB,LM60BIZ, *LM60BIZ/NOPB,LM60BI Z-NDR,-LM60BIZ-NDR Base Product Number: LM60

Win Source Part Number: 1224680-LM60BIZ/NOPB
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Package: Box
Standard Package: 1,800
Output Type: Analog Voltage
Test Condition: 25°C (-25°C ~ 125°C)
Resolution: 6.25mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -25°C ~ 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Voltage - Supply: 2.7V ~ 10V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Temperature Range - Operating: -25°C ~ 125°C
Alternative Parts (Cross-Reference): LM60BIZ/NOPB .; LM60BIZ/NOPB.; LM60BIZNOPB;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: LM60BIZ-ND,*LM60BIZ,LM60BIZNOPB,LM60BIZ,*LM60BIZ/NOPB,LM60BIZ-NDR,-LM60BIZ-NDR
Base Product Number: LM60

Buy Now Datasheet
Analog and Digital Output - LM60BIZ/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM60BIZ/NOPB-ND
Analog and Digital Output LM60BIZ/NOPB-ND
Temperature Sensor Analog, Local -25°C ~ 125°C 6.25mV/°C TO-92-3

Temperature Sensor Analog, Local -25°C ~ 125°C 6.25mV/°C TO-92-3

Buy Now Datasheet
Ic, Temp Sensor 2.7V, To-92-3; Ic Output Type Texas Instruments - 29AH6393 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Temp Sensor 2.7V, To-92-3; Ic Output Type Texas Instruments
29AH6393
Ic, Temp Sensor 2.7V, To-92-3; Ic Output Type Texas Instruments 29AH6393
IC, TEMP SENSOR 2.7V, TO-92-3; IC Output Type:Voltage; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-25°C; Sensing Temperature Max:+125°C; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes

IC, TEMP SENSOR 2.7V, TO-92-3; IC Output Type:Voltage; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-25°C; Sensing Temperature Max:+125°C; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM60BIZ/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM60BIZ/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM60BIZ/NOPB
SENSOR ANALOG -25C-125C TO92-3

SENSOR ANALOG -25C-125C TO92-3

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM60BIZ/NOPB 1224680-LM60BIZ/NOPB LM60BIZ/NOPB-ND 29AH6393 LM60BIZ/NOPB
Product Name LM60 2.7V, SOT-23 or TO-92 Temperature Sensor Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output Ic, Temp Sensor 2.7V, To-92-3; Ic Output Type Texas Instruments Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Standards and Certifications RoHS RoHS
Input Voltage 2.7 to 10 volts 2.7 to 10 volts 2.7 to ? volts 2.7 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Thermal Management - AMC6821SQDBQRQ1 - 009682-AMC6821SQDBQRQ1 - Win Source Electronics
Specs
Package / Mounting Surface Mount (SMD); 16-SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
LM35 Precision Centigrade Temperature Sensor - LM35AH - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 4 to 30 volts
View Details
6 suppliers
DRV5023 2.5 to 38 V Digital Switch Hall Effect Sensor - DRV5023BIQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5-VHA - 1197845-LM26CIM5-VHA - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details