Texas Instruments Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM57FEPWRQ1 LM57FEPWRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 877538-LM57FEPWRQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -50°C ~ 150°C Features: Thermostat Programmable Active High, Active Low Open Collector, Push-Pull 8-TSSOP Package: 8-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: LM57 Categories: Sensors Case / Package: 8-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 877538-LM57FEPWRQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -50°C ~ 150°C Features: Thermostat Programmable Active High, Active Low Open Collector, Push-Pull 8-TSSOP Package: 8-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: LM57 Categories: Sensors Case / Package: 8-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM57FEPWRQ1 - 877538-LM57FEPWRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM57FEPWRQ1
877538-LM57FEPWRQ1
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM57FEPWRQ1 877538-LM57FEPWRQ1
Manufacturer: Texas Instruments Win Source Part Number: 877538-LM57FEPWRQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -50°C ~ 150°C Features: Thermostat Programmable Active High, Active Low Open Collector, Push-Pull 8-TSSOP Package: 8-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: LM57 Categories: Sensors Case / Package: 8-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 877538-LM57FEPWRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -50°C ~ 150°C
Features: Thermostat Programmable Active High, Active Low Open Collector, Push-Pull 8-TSSOP
Package: 8-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LM57
Categories: Sensors
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 877538-LM57FEPWRQ1
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM57FEPWRQ1
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
DRV5023 2.5 to 38 V Digital Switch Hall Effect Sensor - DRV5023BIQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers