Texas Instruments Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC7812BSPAPR AMC7812BSPAPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 807886-AMC7812BSPAPR Packaging: Reel Type: Analog Monitor/Control Circuit Mounting Style: SMD Sampling Rate (Per Second): 500k Data Interface: I2C, SPI Number of Channels: 16 Resolution (Bits): 12 b Voltage Supply Source: Analog and Digital Supplier Device Package: 64-HTQFP (10x10) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 64-TQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 5.5V Part Number Series: AMC7812
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 807886-AMC7812BSPAPR Packaging: Reel Type: Analog Monitor/Control Circuit Mounting Style: SMD Sampling Rate (Per Second): 500k Data Interface: I2C, SPI Number of Channels: 16 Resolution (Bits): 12 b Voltage Supply Source: Analog and Digital Supplier Device Package: 64-HTQFP (10x10) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 64-TQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 5.5V Part Number Series: AMC7812
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC7812BSPAPR - 807886-AMC7812BSPAPR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC7812BSPAPR
807886-AMC7812BSPAPR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC7812BSPAPR 807886-AMC7812BSPAPR
Manufacturer: Texas Instruments Win Source Part Number: 807886-AMC7812BSPAPR Packaging: Reel Type: Analog Monitor/Control Circuit Mounting Style: SMD Sampling Rate (Per Second): 500k Data Interface: I2C, SPI Number of Channels: 16 Resolution (Bits): 12 b Voltage Supply Source: Analog and Digital Supplier Device Package: 64-HTQFP (10x10) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 64-TQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 5.5V Part Number Series: AMC7812

Manufacturer: Texas Instruments
Win Source Part Number: 807886-AMC7812BSPAPR
Packaging: Reel
Type: Analog Monitor/Control Circuit
Mounting Style: SMD
Sampling Rate (Per Second): 500k
Data Interface: I2C, SPI
Number of Channels: 16
Resolution (Bits): 12 b
Voltage Supply Source: Analog and Digital
Supplier Device Package: 64-HTQFP (10x10)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 64-TQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 5.5V
Part Number Series: AMC7812

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 807886-AMC7812BSPAPR
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC7812BSPAPR
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Thermal gas flow sensor FS2 - FS2T.0.1E.025 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Flow Sensor
Package / Mounting Enamelled copper wire
View Details
Environmental Sensor ICs - 2043354 - RS Components, Ltd.
Specs
Applications Monitor, Heatstroke Prevention, Family Safety
Standards and Certifications RoHS
Operating Temperature -10 C (14 F)
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QACT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers