Texas Instruments LM56 Dual Output Low Power Thermostat LM56BIM/NOPB

Description
Dual Output Low Power Thermostat 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Dual Output Low Power Thermostat 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM56 Dual Output Low Power Thermostat - LM56BIM/NOPB - Texas Instruments
Dallas, TX, United States
LM56 Dual Output Low Power Thermostat
LM56BIM/NOPB
LM56 Dual Output Low Power Thermostat LM56BIM/NOPB
Dual Output Low Power Thermostat 8-SOIC -40 to 125

Dual Output Low Power Thermostat 8-SOIC -40 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM56BIM/NOPB - 1200482-LM56BIM/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM56BIM/NOPB
1200482-LM56BIM/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM56BIM/NOPB 1200482-LM56BIM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1200482-LM56BIM/NOPB Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Features: Output Switch Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Analog Voltage Operating Supply Voltage: 2.7 V ~ 10 V Test Condition: 25°C ~ 85°C (-40°C ~ 125°C) Resolution: 6.2mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Family Name: LM56 Categories: Sensors, Transducers Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): LM56BIMX; LM56BIM/HAPB; LM56BIM; Introduction Date: April 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1200482-LM56BIM/NOPB
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Features: Output Switch
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Analog Voltage
Operating Supply Voltage: 2.7 V ~ 10 V
Test Condition: 25°C ~ 85°C (-40°C ~ 125°C)
Resolution: 6.2mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Family Name: LM56
Categories: Sensors, Transducers
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): LM56BIMX; LM56BIM/HAPB; LM56BIM;
Introduction Date: April 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog and Digital Output - LM56BIM/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM56BIM/NOPB-ND
Analog and Digital Output LM56BIM/NOPB-ND
Temperature Sensor Analog, Local -40°C ~ 125°C 6.2mV/°C 8-SOIC

Temperature Sensor Analog, Local -40°C ~ 125°C 6.2mV/°C 8-SOIC

Buy Now Datasheet
Analog and Digital Output - LM56BIM/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM56BIM/NOPB
Analog and Digital Output LM56BIM/NOPB
SENSOR ANALOG -40C-125C 8SOIC

SENSOR ANALOG -40C-125C 8SOIC

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM56BIM/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM56BIM/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM56BIM/NOPB
SENSOR ANALOG -40C-125C 8SOIC

SENSOR ANALOG -40C-125C 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM56BIM/NOPB 1200482-LM56BIM/NOPB LM56BIM/NOPB-ND LM56BIM/NOPB LM56BIM/NOPB
Product Name LM56 Dual Output Low Power Thermostat Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM56BIM/NOPB Analog and Digital Output Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053RAQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM27CIM5X-ZHJ - 1198043-LM27CIM5X-ZHJ - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details