Ultra-Low EMI, Filterless, 2.5W, Stereo, Class D Audio Power Amplifier with E 2 S 16-DSBGA -40 to 85
Amplifier IC 2-Channel (Stereo) Class D 16-DSBGA (2.5x2.12)
Audio Amplifier, 2 Func, PBGA16
Audio Amplifier, 2 Func, PBGA16
Manufacturer: Texas Instruments
Win Source Part Number: 299128-LM48411TL
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, E2S, Short-Circuit Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 2.5W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-DSBGA
Dimension: 16-WFBGA, DSBGA
Supply Voltage - Operating: 2.4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Audio Amplifiers Ultra-Low EMI, Filterless, 2.5W, Stereo, Class D Audio Power Amplifier with E 2 S 16-DSBGA -40 to 85
IC AMP CLASS D STER 2.5W 16DSBGA
IC AMP CLASS D STER 2.5W 16DSBGA
Amplifier IC 2-Channel (Stereo) Class D 16-DSBGA (2.5x2.12)
Amplifier IC 2-Channel (Stereo) Class D 16-DSBGA (2.5x2.12)
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | LM48411TL/NOPB | 296-LM48411TL/NOPBTR-ND | LM48411TL/NOPB | 299128-LM48411TL | LM48411TL/NOPB | LM48411TL/NOPB | LM48411TL/NOPB | LM48411TL/NOPB |
| Product Name | LM48411 Ultra-Low EMI, Filterless, 2.5W, Stereo, Class D Audio Power Amplifier with E 2 S | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - LM48411TL/NOPB | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | |
| RoHS Compliant | RoHS | RoHS | ||||||
| Features | Thermal Shutdown Protection | |||||||
| Supply Voltage (VS) | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 5.5 to 2.4 volts | 2.4 to 5.5 volts | ||||
| Output Power | 2.5 watts | 2.5 watts | 2.5 watts | 2.5 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |