The LM4835MTX/NOPB is a stereo 2W audio power amplifier with DC volume control and selectable gain, housed in a 28-pin TSSOP package. It operates from a 2.7V to 5.5V supply and delivers 1.1W into an 8Ω load at 1% THD+N. The device includes click and pop suppression, thermal shutdown protection, and a shutdown current of 0.7µA typ. The operating temperature range is -40°C to 85°C. It is designed for portable and desktop computer, multimedia monitor, and portable radio applications.
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain 28-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 002626-LM4835MTX/NOP
Packaging: Reel - TR
Type: Class AB
Features: Depop, Mute, Shutdown, Thermal Protection, Volume Control
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load: 2.2W x 2 @ 3 Ohm; 95mW x 2 @ 32 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-TSSOP
Dimension: 28-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 28-TSSOP
2-W, stereo, analog input, Class-AB audio amp w/volume control, selectable gain & PC98 compliance 28-TSSOP -40 to 85 Product overview: LM4835MTX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4835MTX/NOPB can be used for catalog matching and distributor lookup.
IC AMP CLSS AB STER 2.2W 28TSSOP
IC AMP CLSS AB STER 2.2W 28TSSOP
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 28-TSSOP
Audio Amplifiers Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain 28-TSSOP -40 to 85
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | LM4835MTX/NOPB | 002626-LM4835MTX/NOPB | 296-38128-2-ND | 742-LM4835MTX/NOPB | LM4835MTX/NOPB | LM4835MTX/NOPB | LM4835MTX/NOPB | LM4835MTX/NOPB |
| Product Name | LM4835 Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | Linear - Linear - Amplifiers - Audio - LM4835MTX/NOPB | Audio Amplifiers | TSSOP Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5 volts | 5.5 to 2.7 volts | 2.7 to 5.5 volts | |||
| Output Power | 2.2 watts | 2.2 watts | 2.2 watts | 2.2 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |