Manufacturer: Texas Instruments
Win Source Part Number: 1196948-LM1894MX/NOP
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 14-SOIC (0.154", 3.90mm Width)
Specifications: 10dB
Applications: Automotive Audio, Consumer Audio
Operating Supply Voltage: 4.5 V ~ 18 V
Function: Noise Reduction
Interface: Analog
Number of Channels: 2
Family Name: LM1894
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): LM1894M/NOPB; TLV320AIC3256IRSBR; TLV320AIC3256IRSBT;
Introduction Date: December 01, 1994
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Audio Amplifiers Dynamic Noise Reduction System DNR 14-SOIC 0 to 70
Audio Noise Reduction 2 Channel 14-SOIC
| Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 1196948-LM1894MX/NOPB | LM1894MX/NOPB | LM1894MX/NOPB |
| Product Name | Audio Special Purpose - LM1894MX/NOPB | Audio Amplifiers | Audio Special Purpose |
| Supply Voltage (VS) | 4.5 to 18 volts | 4.5 to 18 volts |