IC AMP AB STEREO 1.5W 28HTSSOP
AUDIO AMPLIFIER, 1.5W, 2 CHANNEL
Amplifier IC 2-Channel (Stereo) Class AB 28-HTSSOP
Amplifier IC 2-Channel (Stereo) Class AB 28-HTSSOP
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | LM4817MHX/NOPB | LM4817MHX/NOPB | LM4817MHX/NOPB |
| Product Name | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Output Power | 1.5 watts | 1.5 watts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Supply Voltage (VS) | 5.5 to 3 volts | 3 to 5.5 volts | |
| Package Type | 28-PowerTSSOP (0.173, 4.40mm Width) | SSOP; SOP; TSSOP; 28-PowerTSSOP (0.173\", 4.40mm Width) |