Overture Audio Power Amplifier Series Dual 40-Watt Audio Power Amplifier with Mute 15-TO-220 0 to 70
Audio Amplifier, 40W, 2 Channel(s), 1 Func, Bipolar, PZFM15
Amplifier IC 2-Channel (Stereo) Class AB TO-220-15
Dual 40W Audio Amplifier IC, 8MHz, TO-220, 30V Dual Supply Product overview: LM4766T/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 40W, 8MHz, 30V, TO-220. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 40W, 8MHz, 30V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4766T/NOPB can be used for catalog matching and distributor lookup.
Dual audio power amplifier,LM4766T 40W
Dual audio power amplifier,LM4766T 40W
Dual audio power amplifier,LM4766T 40W
Manufacturer: Texas Instruments
Win Source Part Number: 002605-LM4766T/NOPB
Packaging: Tube/Rail
Type: Class AB
Features: Depop, Mute, Thermal Protection
Mounting: Through Hole
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 40W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: TO-220-15
Dimension: TO-220-15 Formed Leads
Supply Voltage - Operating: 20 V to 60 V, ±10 V to 30 V
Alternative Parts (Cross-Reference): LM4781TA/NOPB; LM4781TA; LM4766T/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Amplifier IC 2-Channel (Stereo) Class AB TO-220-15
LM4766 OVERTURE SERIES: DUAL 40W
IC AMP CLSS AB STER 40W TO220-15
IC AMP CLSS AB STER 40W TO220-15
Audio Amplifiers Overture Audio Pwr Amp Series Dual 40W
IC AMP CLSS AB STER 40W TO220-15
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM4766T/NOPB | LM4766T/NOPB | LM4766T/NOPB-ND | 742-LM4766T/NOPB | 5343318 | 5343318P | 002605-LM4766T/NOPB | LM4766T/NOPB | LM4766T/NOPB | LM4766T/NOPB | LM4766T/NOPB | LM4766T/NOPB |
| Product Name | LM4766 Overture Audio Power Amplifier Series Dual 40-Watt Audio Power Amplifier with Mute | Audio Amplifiers | Dual 40W 8MHz 30V Audio Amplifier | Audio Amplifier ICs | Audio Amplifier ICs | Linear - Linear - Amplifiers - Audio - LM4766T/NOPB | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||||||
| Supply Voltage (VS) | 20 to 66 volts | 20 to 60 volts | 20 to 60 volts | 18 volts | 20 to 60 volts | 20 to 30 volts | 30 to 20 volts | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | -20 to 85 C (-4 to 185 F) | 0 C (32 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | |||||
| Package Type | TO-220 | TO-220; TO-220-15 | TO-220; TO-220-15 Formed Leads | Rail/Tube | TO-220; To-220 | TO-220; TO-220 | TO-220; TO-220-15 | TO-220; TO-220-15 Formed Leads | TO-220; Through Hole | TO-220; TO-220-15 Formed Leads | ||
| Standards | RoHS | RoHS | RoHS |