Texas Instruments LM45 SOT-23 Precision Centigrade Temperature Sensor LM45CIM3X/NOPB

Description
SOT-23 Precision Centigrade Temperature Sensor 3-SOT-23 -20 to 100
Request a Quote Datasheet
Description
SOT-23 Precision Centigrade Temperature Sensor 3-SOT-23 -20 to 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM45 SOT-23 Precision Centigrade Temperature Sensor - LM45CIM3X/NOPB - Texas Instruments
Dallas, TX, United States
LM45 SOT-23 Precision Centigrade Temperature Sensor
LM45CIM3X/NOPB
LM45 SOT-23 Precision Centigrade Temperature Sensor LM45CIM3X/NOPB
SOT-23 Precision Centigrade Temperature Sensor 3-SOT-23 -20 to 100

SOT-23 Precision Centigrade Temperature Sensor 3-SOT-23 -20 to 100

Buy Now Datasheet
Temperature & Humidity Sensor ICs - 2088607 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
2088607
Temperature & Humidity Sensor ICs 2088607
LM45CIM3X/NOPB, TempSensorAnalog

LM45CIM3X/NOPB, TempSensorAnalog

Supplier's Site
Temperature & Humidity Sensor ICs - 2088606 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
2088606
Temperature & Humidity Sensor ICs 2088606
LM45CIM3X/NOPB, TempSensorAnalog

LM45CIM3X/NOPB, TempSensorAnalog

Supplier's Site
Temperature & Humidity Sensor ICs - 2088607P - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
2088607P
Temperature & Humidity Sensor ICs 2088607P
LM45CIM3X/NOPB, TempSensorAnalog

LM45CIM3X/NOPB, TempSensorAnalog

Supplier's Site
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM45CIM3X/NOPB - 002593-LM45CIM3X/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM45CIM3X/NOPB
002593-LM45CIM3X/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM45CIM3X/NOPB 002593-LM45CIM3X/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 002593-LM45CIM3X/NOP B Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Analog Voltage Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -20°C to 100°C Accuracy - Highest (Lowest): ±3°C (±4°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-3 Supply Voltage - Operating: 4 V to 10 V Testing Conditions: 25°C (-20°C to 100°C) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Wireless, Portable Devices, Sensing & Instrumentation, Industrial, Automotive

Manufacturer: Texas Instruments
Win Source Part Number: 002593-LM45CIM3X/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -20°C to 100°C
Accuracy - Highest (Lowest): ±3°C (±4°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-3
Supply Voltage - Operating: 4 V to 10 V
Testing Conditions: 25°C (-20°C to 100°C)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Wireless, Portable Devices, Sensing & Instrumentation, Industrial, Automotive

Buy Now Datasheet
Analog and Digital Output - LM45CIM3X/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM45CIM3X/NOPBDKR-ND
Analog and Digital Output LM45CIM3X/NOPBDKR-ND
Temperature Sensor Analog, Local -20°C ~ 100°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -20°C ~ 100°C 10mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - LM45CIM3X/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM45CIM3X/NOPBCT-ND
Analog and Digital Output LM45CIM3X/NOPBCT-ND
Temperature Sensor Analog, Local -20°C ~ 100°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -20°C ~ 100°C 10mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - LM45CIM3X/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM45CIM3X/NOPBTR-ND
Analog and Digital Output LM45CIM3X/NOPBTR-ND
Temperature Sensor Analog, Local -20°C ~ 100°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -20°C ~ 100°C 10mV/°C SOT-23-3

Buy Now Datasheet
Temperature Sensor, 3Deg C, Sot-23-3; Ic Output Type Texas Instruments - 26AJ7332 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 3Deg C, Sot-23-3; Ic Output Type Texas Instruments
26AJ7332
Temperature Sensor, 3Deg C, Sot-23-3; Ic Output Type Texas Instruments 26AJ7332
TEMPERATURE SENSOR, 3DEG C, SOT-23-3; IC Output Type:Analogue; Sensing Accuracy Range:± 3°C; Sensing Temperature Min:-20°C; Sensing Temperature Max:100°C; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:4V; Supply RoHS Compliant: Yes

TEMPERATURE SENSOR, 3DEG C, SOT-23-3; IC Output Type:Analogue; Sensing Accuracy Range:± 3°C; Sensing Temperature Min:-20°C; Sensing Temperature Max:100°C; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:4V; Supply RoHS Compliant: Yes

Supplier's Site
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM45CIM3X/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM45CIM3X/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM45CIM3X/NOPB
SENSOR ANALOG -20C-100C SOT23-3

SENSOR ANALOG -20C-100C SOT23-3

Supplier's Site
Analog and Digital Output - LM45CIM3X/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM45CIM3X/NOPB
Analog and Digital Output LM45CIM3X/NOPB
SENSOR ANALOG -20C-100C SOT23-3

SENSOR ANALOG -20C-100C SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM45CIM3X/NOPB 2088607 2088607P 002593-LM45CIM3X/NOPB LM45CIM3X/NOPBDKR-ND 26AJ7332 LM45CIM3X/NOPB LM45CIM3X/NOPB
Product Name LM45 SOT-23 Precision Centigrade Temperature Sensor Temperature & Humidity Sensor ICs Temperature & Humidity Sensor ICs Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM45CIM3X/NOPB Analog and Digital Output Temperature Sensor, 3Deg C, Sot-23-3; Ic Output Type Texas Instruments Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature Temperature Temperature Temperature
Standards and Certifications RoHS RoHS RoHS RoHS
Input Voltage 4 to 10 volts 4 to 10 volts 4 to ? volts 4 to 10 volts 4 to 10 volts
Impedance 0.0350 kohms
Unlock Full Specs
to access all available technical data

Similar Products

DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053VAQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
5 suppliers
LM35 Precision Centigrade Temperature Sensor - LM35DM/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
6 suppliers
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013BCQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers
DRV5023 2.5 to 38 V Digital Switch Hall Effect Sensor - DRV5023BIQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers