AC '97 Rev 2.1 Codec with Sample Rate Conversion and National 3D Sound 48-LQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 082793-LM4550BVH/NOP
Packaging: Tray
Type: Audio, AC '97
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 18 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
Dynamic Range, ADCs / DACs (db) Typ: 90 / 89
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-LQFP (7x7)
Analog Supply Voltage: 4.2 V to 5.5 V
Digital Supply Voltage: 3 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Audio Codec 2ADC/2DAC, 18b, 48kHz, I2C/SPI, 5V, LQFP Product overview: LM4550BVH/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 48kHz, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 48kHz, 5V, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-LM4550BVH/NOPB can be used for catalog matching and distributor lookup.
Audio, AC '97 Interface 18 b Serial 48-LQFP (7x7)
Interface - CODECs AC '97 Rev 2.1 Codec with Sample Rate Conversion and National 3D Sound 48-LQFP -40 to 85
IC AC '97 AUDIO CODEC 48-LQFP
IC AC '97 AUDIO CODEC 48-LQFP
Audio, AC '97 Interface 18 b Serial 48-LQFP (7x7)
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | LM4550BVH/NOPB | 082793-LM4550BVH/NOPB | 716-LM4550BVH/NOPB | LM4550BVH/NOPB-ND | LM4550BVH/NOPB | LM4550BVH/NOPB | LM4550BVH/NOPB | LM4550BVH/NOPB |
| Product Name | LM4550B AC '97 Rev 2.1 Codec with Sample Rate Conversion and National 3D Sound | Interface - Interface - CODECs - LM4550BVH/NOPB | 48kHz 5V Interface Transceiver IC | CODECS | Interface - CODECs | Interface - CODECs | CODECS | CODECS |
| Device Type | Codec | Sensor Interface | Transceiver | Codec | Sensor Interface; Codec | Audio, AC '97 | Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | LQFP | QFP; 48-LQFP (7x7) | LQFP | LQFP; 48-LQFP | LQFP-48 | QFP; 48-LQFP | QFP; LQFP; 48-LQFP |