The LM4549B is an AC'97 Rev 2.1 compliant audio codec for PC systems, featuring 18-bit sigma-delta ADCs and DACs with dynamic ranges of 90 dB, 89 dB, and 97 dB respectively, sample rate conversion from 4 kHz to 48 kHz in 1 Hz increments, and Texas Instruments 3D Sound stereo enhancement. It supports multiple codec configurations and extended temperature operation from -40°C to 85°C. The device is packaged in a 48-pin LQFP with a body size of 7.00 mm × 7.00 mm.
AC '97 Rev 2.1 Codec with Sample Rate Conversion and National 3D Sound 48-LQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 002590-LM4549BVHX/NO
Packaging: Reel - TR
Type: Audio, AC '97
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 18 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
Dynamic Range, ADCs / DACs (db) Typ: 90 / 89
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-LQFP (7x7)
Analog Supply Voltage: 4.2 V to 5.5 V
Digital Supply Voltage: 3.3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Audio, AC '97 Interface 18 b Serial 48-LQFP (7x7)
Audio, AC '97 Interface 18 b Serial 48-LQFP (7x7)
LM4549B AC '97 REV 2.1 CODEC WIT Product overview: LM4549BVHX/NOPB from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-LM4549BVHX/NOPB can be used for catalog matching and distributor lookup.
Interface - CODECs AC '97 Rev 2.1 Codec with Sample Rate Conversion and National 3D Sound 48-LQFP -40 to 85
LM4549B AC '97 REV 2.1 CODEC WIT
IC AUDIO CODEC 2MULTICH 48-LQFP
IC AUDIO CODEC 2MULTICH 48-LQFP
Audio, AC '97 Interface 18 b Serial 48-LQFP (7x7)
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | LM4549BVHX/NOPB | 002590-LM4549BVHX/NOPB | LM4549BVHX/NOPBTR-ND | 716-LM4549BVHX/NOPB | LM4549BVHX/NOPB | LM4549BVHX/NOPB | LM4549BVHX/NOPB | LM4549BVHX/NOPB |
| Product Name | LM4549B AC '97 Rev 2.1 Codec with Sample Rate Conversion and National 3D Sound | Interface - Interface - CODECs - LM4549BVHX/NOPB | CODECS | Interface Transceiver IC | Interface - CODECs | CODECS | Interface - CODECs | CODECS |
| Device Type | Codec | Sensor Interface | Codec | Transceiver | Audio, AC '97 | Sensor Interface; Codec | Codec | |
| Features | RoHS | RoHS | RoHS | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | LQFP | QFP; 48-LQFP (7x7) | LQFP; 48-LQFP | Bulk | LQFP-48 | QFP; 48-LQFP | QFP; LQFP; 48-LQFP |