Texas Instruments LM4040A82 8.192-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy LM4040A82IDCKR

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4040A82 8.192-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A82IDCKR - Texas Instruments
Dallas, TX, United States
LM4040A82 8.192-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy
LM4040A82IDCKR
LM4040A82 8.192-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy LM4040A82IDCKR
8.192-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy 5-SC70 -40 to 85

8.192-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy 5-SC70 -40 to 85

Supplier's Site Datasheet
Voltage Reference - 296-20868-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-20868-6-ND
Voltage Reference 296-20868-6-ND
Shunt Voltage Reference IC Fixed 8.192V V ±0.1% 15mA SC-70-5

Shunt Voltage Reference IC Fixed 8.192V V ±0.1% 15mA SC-70-5

Supplier's Site Datasheet
Voltage Reference - 296-20868-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-20868-2-ND
Voltage Reference 296-20868-2-ND
Shunt Voltage Reference IC Fixed 8.192V V ±0.1% 15mA SC-70-5

Shunt Voltage Reference IC Fixed 8.192V V ±0.1% 15mA SC-70-5

Supplier's Site Datasheet
Voltage Reference - 296-20868-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-20868-1-ND
Voltage Reference 296-20868-1-ND
Shunt Voltage Reference IC Fixed 8.192V V ±0.1% 15mA SC-70-5

Shunt Voltage Reference IC Fixed 8.192V V ±0.1% 15mA SC-70-5

Supplier's Site Datasheet
PMIC - Voltage Reference - LM4040A82IDCKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040A82IDCKR
PMIC - Voltage Reference LM4040A82IDCKR
IC VREF SHUNT 0.1% SC70-5

IC VREF SHUNT 0.1% SC70-5

Supplier's Site Datasheet
 - LM4040A82IDCKR - Rochester Electronics
Newburyport, MA, United States
LM4040 Precision micropower shunt voltage reference

LM4040 Precision micropower shunt voltage reference

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4040A82IDCKR - 1054214-LM4040A82IDCKR - Win Source Electronics
Yishun, Singapore
PMIC - PMIC - Voltage Reference - LM4040A82IDCKR
1054214-LM4040A82IDCKR
PMIC - PMIC - Voltage Reference - LM4040A82IDCKR 1054214-LM4040A82IDCKR
Manufacturer: Texas Instruments Win Source Part Number: 1054214-LM4040A82IDC KR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 130μVrms Current - Cathode: 110μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-5 Nominal Output Voltage (Min/Fixed): 8.192V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1054214-LM4040A82IDCKR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 130μVrms
Current - Cathode: 110μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-5
Nominal Output Voltage (Min/Fixed): 8.192V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040A82IDCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040A82IDCKR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040A82IDCKR
IC VREF SHUNT 0.1% SC70-5

IC VREF SHUNT 0.1% SC70-5

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040A82IDCKR 296-20868-6-ND LM4040A82IDCKR LM4040A82IDCKR 1054214-LM4040A82IDCKR LM4040A82IDCKR
Product Name LM4040A82 8.192-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy Voltage Reference PMIC - Voltage Reference PMIC - PMIC - Voltage Reference - LM4040A82IDCKR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Fixed Fixed
Package Type Other; SC70,SOT-23 SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 SC-70; Other; SOT-SC70-5 Other; SC-70-5 Other; 5-TSSOP, SC-70-5, SOT-353
VREF 8.19 volts 8.19 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM4040C20 2.048-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy - LM4040C20QDBZTG4 - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
6 suppliers
LM385B-2.5 Micropower Voltage Reference - LM385BLP-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
9 suppliers
LM136-2.5-N Voltage Reference Diode - LM136AH-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; TO
VREF 2.5 volts
View Details
8 suppliers
LM4040-N Precision Micropower Shunt Voltage Reference - LM4040AIM3-10.0/NOPB - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
7 suppliers