- Trained on our vast library of engineering resources.

Texas Instruments LM3S2110 Stellaris LM3S Microcontroller LM3S2110-IBZ25-A2

Description
Stellaris LM3S Microcontroller 108-NFBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3S2110 Stellaris LM3S Microcontroller - LM3S2110-IBZ25-A2 - Texas Instruments
Dallas, TX, United States
LM3S2110 Stellaris LM3S Microcontroller
LM3S2110-IBZ25-A2
LM3S2110 Stellaris LM3S Microcontroller LM3S2110-IBZ25-A2
Stellaris LM3S Microcontroller 108-NFBGA -40 to 85

Stellaris LM3S Microcontroller 108-NFBGA -40 to 85

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S2110-IBZ25-A2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S2110-IBZ25-A2
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S2110-IBZ25-A2
IC MCU 32BIT 64KB FLASH 108BGA

IC MCU 32BIT 64KB FLASH 108BGA

Supplier's Site
Embedded - Embedded - Microcontrollers - LM3S2110-IBZ25-A2 - 1199357-LM3S2110-IBZ25-A2 - Win Source Electronics
Yishun, Singapore
Embedded - Embedded - Microcontrollers - LM3S2110-IBZ25-A2
1199357-LM3S2110-IBZ25-A2
Embedded - Embedded - Microcontrollers - LM3S2110-IBZ25-A2 1199357-LM3S2110-IBZ25-A2
Manufacturer: Texas Instruments Win Source Part Number: 1199357-LM3S2110-IBZ 25-A2 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M3 Speed: 25MHz Connectivity: CANbus, I2C, IrDA, Microwire, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 64KB Program Memory Type: FLASH Supply Voltage: 2.25V ~ 2.75V Categories: Integrated Circuits Supplier Device Package: 108-BGA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 108-LFBGA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: LM3S2110 Manufacturer Pack Quantity: 184 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 40 Date RAM Size: 16K x 8

Manufacturer: Texas Instruments
Win Source Part Number: 1199357-LM3S2110-IBZ25-A2
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M3
Speed: 25MHz
Connectivity: CANbus, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 64KB
Program Memory Type: FLASH
Supply Voltage: 2.25V ~ 2.75V
Categories: Integrated Circuits
Supplier Device Package: 108-BGA
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 108-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: LM3S2110
Manufacturer Pack Quantity: 184
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 40
Date RAM Size: 16K x 8

Supplier's Site
Microcontrollers - LM3S2110-IBZ25-A2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S2110-IBZ25-A2
Microcontrollers LM3S2110-IBZ25-A2
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 108-BGA (10x10)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 108-BGA (10x10)

Supplier's Site
Embedded - Microcontrollers - LM3S2110-IBZ25-A2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S2110-IBZ25-A2
Embedded - Microcontrollers LM3S2110-IBZ25-A2
IC MCU 32BIT 64KB FLASH 108BGA

IC MCU 32BIT 64KB FLASH 108BGA

Supplier's Site Datasheet
Microcontrollers - 296-25684-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-25684-ND
Microcontrollers 296-25684-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 108-BGA (10x10)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 108-BGA (10x10)

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited DigiKey
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S2110-IBZ25-A2 LM3S2110-IBZ25-A2 1199357-LM3S2110-IBZ25-A2 LM3S2110-IBZ25-A2 LM3S2110-IBZ25-A2 296-25684-ND
Product Name LM3S2110 Stellaris LM3S Microcontroller Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Embedded - Microcontrollers - LM3S2110-IBZ25-A2 Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Life Cycle Stage Declining; Not For New Designs Declining; Not For New Designs
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz
RAM 16 KB 64 KB 16 KB 16 KB
ROM Type Flash; FLASH Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products