Texas Instruments LM380 2.5W Audio Power Amplifier LM380N/NOPB

Description
2.5W Audio Power Amplifier 14-PDIP 0 to 70
Request a Quote Datasheet
Description
2.5W Audio Power Amplifier 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM380 2.5W Audio Power Amplifier - LM380N/NOPB - Texas Instruments
Dallas, TX, United States
LM380 2.5W Audio Power Amplifier
LM380N/NOPB
LM380 2.5W Audio Power Amplifier LM380N/NOPB
2.5W Audio Power Amplifier 14-PDIP 0 to 70

2.5W Audio Power Amplifier 14-PDIP 0 to 70

Buy Now Datasheet
Singapore, Singapore
2.5W 22V DIP Audio Amplifier
742-LM380N/NOPB
2.5W 22V DIP Audio Amplifier 742-LM380N/NOPB
2.5W Mono Audio Amp, 10-22V, 8R Load, DIP Product overview: LM380N/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5W, 22V, DIP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.5W, 22V, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM380N/NOPB can be used for catalog matching and distributor lookup.

2.5W Mono Audio Amp, 10-22V, 8R Load, DIP Product overview: LM380N/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5W, 22V, DIP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.5W, 22V, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM380N/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Amplifiers - 296-LM380N/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-LM380N/NOPB-ND
Audio Amplifiers 296-LM380N/NOPB-ND
Amplifier IC 1-Channel (Mono) Class AB 14-PDIP

Amplifier IC 1-Channel (Mono) Class AB 14-PDIP

Buy Now Datasheet
Audio Amplifier ICs - 1977275 - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Amplifier ICs
1977275
Audio Amplifier ICs 1977275
Texas Instruments LM380N/NOPB

Texas Instruments LM380N/NOPB

Supplier's Site
Audio Amplifier ICs - 1977277 - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Amplifier ICs
1977277
Audio Amplifier ICs 1977277
Texas Instruments LM380N/NOPB

Texas Instruments LM380N/NOPB

Supplier's Site
 - LM380N/NOPB - Rochester Electronics
Newburyport, MA, United States
Audio Amplifier, 2.5W, 1 Channel(s), 1 Func, Bipolar, PDIP14

Audio Amplifier, 2.5W, 1 Channel(s), 1 Func, Bipolar, PDIP14

Supplier's Site Datasheet
 - LM380N/NOPB - Rochester Electronics
Newburyport, MA, United States
Audio Amplifier, 2.5W, 1 Channel(s), 1 Func, Bipolar, PDIP14

Audio Amplifier, 2.5W, 1 Channel(s), 1 Func, Bipolar, PDIP14

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - LM380N/NOPB - 019184-LM380N/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM380N/NOPB
019184-LM380N/NOPB
Linear - Linear - Amplifiers - Audio - LM380N/NOPB 019184-LM380N/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019184-LM380N/NOPB Packaging: Tube/Rail Type: Class AB Features: Short-Circuit and Thermal Protection Mounting: Through Hole Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 2.5W x 1 @ 8 Ohm Family Name: LM380 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 14-DIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 10 V to 22 V Alternative Parts (Cross-Reference): NTE828; TDA7245A; TDA1910; TDA1910HS; Introduction Date: December 01, 1994 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 019184-LM380N/NOPB
Packaging: Tube/Rail
Type: Class AB
Features: Short-Circuit and Thermal Protection
Mounting: Through Hole
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 2.5W x 1 @ 8 Ohm
Family Name: LM380
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 14-DIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 10 V to 22 V
Alternative Parts (Cross-Reference): NTE828; TDA7245A; TDA1910; TDA1910HS;
Introduction Date: December 01, 1994
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Audio Amplifiers - LM380N/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM380N/NOPB
Audio Amplifiers LM380N/NOPB
Amplifier IC 1-Channel (Mono) Class AB 14-PDIP

Amplifier IC 1-Channel (Mono) Class AB 14-PDIP

Buy Now
Sheung Wan, Hong Kong
Audio Amplifiers
LM380N/NOPB
Audio Amplifiers LM380N/NOPB
Audio Amplifiers 2.5W AUDIO POWER AMP

Audio Amplifiers 2.5W AUDIO POWER AMP

Buy Now Datasheet
Audio Amplifiers - LM380N/NOPB - ODG (Origin Data Global)
Shenzhen, China
Audio Amplifiers
LM380N/NOPB
Audio Amplifiers LM380N/NOPB
IC AMP CLASS AB MONO 2.5W 14DIP

IC AMP CLASS AB MONO 2.5W 14DIP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM380N/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LM380N/NOPB
IC AMP CLASS AB MONO 2.5W 14DIP

IC AMP CLASS AB MONO 2.5W 14DIP

Supplier's Site
Linear - Amplifiers - Audio - LM380N/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
LM380N/NOPB
Linear - Amplifiers - Audio LM380N/NOPB
IC AMP CLASS AB MONO 2.5W 14DIP

IC AMP CLASS AB MONO 2.5W 14DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Audio Amplifier Chips
Product Number LM380N/NOPB 742-LM380N/NOPB 296-LM380N/NOPB-ND 1977275 LM380N/NOPB 019184-LM380N/NOPB LM380N/NOPB LM380N/NOPB LM380N/NOPB LM380N/NOPB LM380N/NOPB
Product Name LM380 2.5W Audio Power Amplifier 2.5W 22V DIP Audio Amplifier Audio Amplifiers Audio Amplifier ICs Linear - Linear - Amplifiers - Audio - LM380N/NOPB Audio Amplifiers Audio Amplifiers Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Audio
Supply Voltage (VS) 20 to 84 volts 18 volts 10 to 22 volts 22 volts 10 to 22 volts 10 to 22 volts 22 to 10 volts
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type PDIP Rail/Tube DIP; "14-DIP (0.300"", 7.62mm)" DIP; PDIP; Pdip DIP; PDIP; PDIP14 DIP; 14-DIP DIP; 14-DIP (0.300\", 7.62mm) Through Hole 14-DIP (0.300, 7.62mm)
RoHS Compliant RoHS RoHS
Features Thermal Shutdown Protection
Unlock Full Specs
to access all available technical data