The iP2021CTRPbF is a dual-channel synchronous buck power block designed for high-current, high-frequency DC-DC conversion in applications such as microprocessor power supplies. It integrates power semiconductors, drivers, and passives into a single 11mm x 7.65mm LGA package, supporting up to 30A per channel with operation up to 1 MHz and no derating up to 95°C PCB temperature. The device features bi-directional current flow, under-voltage lockout, and an integrated 6V LDO, with operating block temperatures from -40°C to 135°C and a 3MSL moisture sensitivity rating. Power losses are specified at 11.2W under 60A combined load at 1 MHz with 12V input and 1.3V output. It meets JEDEC JESD22-A114 (HBM 4kV, Class 3A) and JESD22-A115 (MM 400V, Class C) ESD standards.
IC REG BUCK ADJ 30A DL 12LLGA Product overview: IP2021CTRPBF from Infineon Technologies is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 30A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 30A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-IP2021CTRPBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 739-IP2021CTRPBF |
| Product Name | Buck 30A Step-Down DC-DC Converter IC |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 0.8000 volts |
| Input Voltage | 14 volts |