Precision Centigrade Temperature Sensor 3-TO-220 0 to 100
Temperature Sensor Analog, Local 0°C ~ 100°C 10mV/°C TO-220-3
Temperature Sensor IC,LM35DT
Temperature Sensor IC,LM35DT
Temperature Sensor IC,LM35DT
Manufacturer: Texas Instruments
Win Source Part Number: 019174-LM35DT/NOPB
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Analog Voltage
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: 0°C to 100°C
Accuracy - Highest (Lowest): ±1.5°C
Family Name: LM35D
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: 0°C to 100°C
Case / Package: TO-220-3
Supply Voltage - Operating: 4 V to 30 V
Testing Conditions: 25°C
Alternative Parts (Cross-Reference): AD590LHZ; AD590KHZ; AD590LH/QMLR;
Introduction Date: February 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Consumer Electronics, Automation & Process Control
SENSOR ANALOG 0C-100C TO220-3
SENSOR ANALOG 0C-100C TO220-3
IC, TEMP SENSOR; IC Output Type:Voltage; Sensing Accuracy Range:± 0.6°C; Sensing Temperature Min:0°C; Sensing Temperature Max:+100°C; Sensor Case Style:TO-220; No. of Pins:3Pins; Supply Voltage Min:4V; Supply Voltage Max:30V; ProductRoHS Compliant: Yes
| Texas Instruments | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM35DT/NOPB | LM35DT/NOPB-ND | 5359458 | 5359458P | 019174-LM35DT/NOPB | LM35DT/NOPB | LM35DT/NOPB | 29AH1126 |
| Product Name | LM35 Precision Centigrade Temperature Sensor | Analog and Digital Output | Temperature & Humidity Sensor ICs | Temperature & Humidity Sensor ICs | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM35DT/NOPB | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Ic, Temp Sensor; Ic Output Type Texas Instruments |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | Temperature | Temperature | Temperature | |
| Applications | Military | Consumer | ||||||
| Standards and Certifications | RoHS | RoHS | RoHS | |||||
| Input Voltage | 4 to 30 volts | 4 to 30 volts | 4 to 30 volts | 4 to 30 volts | 4 to 30 volts |