Texas Instruments LM3501 Synchronous Step-up DC/DC Converter for White LED Applications LM3501TLX-21/NOPB

Description
Synchronous Step-up DC/DC Converter for White LED Applications 8-DSBGA -40 to 85
Request a Quote
Description
Synchronous Step-up DC/DC Converter for White LED Applications 8-DSBGA -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM3501 is a synchronous step-up DC/DC converter designed for driving white LEDs in portable applications such as display backlighting and handheld devices. It operates from a 2.7V to 7V input range and features internal synchronous rectification, eliminating the need for an external Schottky diode. The device is available in an 8-bump thin DSBGA package and includes integrated over-voltage protection with a 20.5V limit for the LM3501-21 variant, suitable for driving up to five white LEDs in series. It supports true shutdown isolation with 0.1µA shutdown current and maintains a fixed 1 MHz switching frequency. Thermal shutdown and input undervoltage lockout are built in, and LED current is adjustable via an analog control voltage or PWM signal on the shutdown pin.

Datasheet Summary
Powered by GS/AI

The LM3501 is a synchronous step-up DC/DC converter designed for driving white LEDs in portable applications such as display backlighting and handheld devices. It operates from a 2.7V to 7V input range and features internal synchronous rectification, eliminating the need for an external Schottky diode. The device is available in an 8-bump thin DSBGA package and includes integrated over-voltage protection with a 20.5V limit for the LM3501-21 variant, suitable for driving up to five white LEDs in series. It supports true shutdown isolation with 0.1µA shutdown current and maintains a fixed 1 MHz switching frequency. Thermal shutdown and input undervoltage lockout are built in, and LED current is adjustable via an analog control voltage or PWM signal on the shutdown pin.

Suppliers

Company
Product
Description
Supplier Links
LM3501 Synchronous Step-up DC/DC Converter for White LED Applications - LM3501TLX-21/NOPB - Texas Instruments
Dallas, TX, United States
LM3501 Synchronous Step-up DC/DC Converter for White LED Applications
LM3501TLX-21/NOPB
LM3501 Synchronous Step-up DC/DC Converter for White LED Applications LM3501TLX-21/NOPB
Synchronous Step-up DC/DC Converter for White LED Applications 8-DSBGA -40 to 85

Synchronous Step-up DC/DC Converter for White LED Applications 8-DSBGA -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category DC-DC Converter Chips
Product Number LM3501TLX-21/NOPB
Product Name LM3501 Synchronous Step-up DC/DC Converter for White LED Applications
Package Type Other; DSBGA
Features OVP
Output Voltage 6 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck 4.5V 42V 500mA Step-Down DC-DC Converter IC - 739-LM22674MRX-ADJ/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 1.28 volts
Input Voltage 42 volts
IOUT 0.5000 amps
View Details
2 suppliers
Power Supplies Board Mount DCDC Converters - PT6304N - 930989-PT6304N - Win Source Electronics
Specs
Package Type Other; 12-SIP Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Supply Chip >> DC-DC Converters - LM5010MHX - LCSC Electronics Technology (HK) Limited
Specs
Package Type SSOP
Configuration / Function Buck
View Details
DCV010512D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV010512DP-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1W,1.5kV Isolation
Output Voltage 11.4 to 12.6 volts
View Details
3 suppliers