Win Source Part Number: 1356785-PT5407A
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 57 pct.
Type: Non-Isolated PoL Module
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: Excalibur™ PT5400
Package: Tray
Product Status: Obsolete
Features: UVLO
Package / Case: 5-SIP Module
Base Product Number: PT5407
Mounting Type: Through Hole, Right Angle
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 1.11" L x 0.90" W x 0.31" H (28.2mm x 22.9mm x 7.9mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 5.5A
Voltage - Input (Max): 5.5V
Number of Outputs: 1
Voltage - Input (Min): 3.1V
Voltage - Output 1: 1V
Efficiency: 80%
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1356785-PT5407A |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tray |