The LM339AN/NOPB is a low-power, low-offset voltage quad comparator in a 14-pin PDIP package measuring 19.177mm by 6.35mm. It operates from a single supply voltage of 2V to 36V or dual supplies of ±1V to ±18V, with a supply current drain of 0.8mA independent of supply voltage. The offset voltage is ±3mV maximum, and the input common-mode voltage range includes ground. The output is compatible with TTL, DTL, ECL, MOS, and CMOS logic systems. It is rated for an operating temperature range of 0°C to 70°C and meets RoHS standards with a lead finish of NIPDAU. The device supports differential input voltage ranges equal to the power supply voltage and has a low output saturation voltage of 250mV at 4mA.
Low Power Low Offset Voltage Quad Comparator 14-PDIP -25 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 071233-LM339AN/NOPB
Packaging: Tube/Rail
Type: General Purpose
Mounting: Through Hole
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 2mV @ 5V
Current - Input Bias (Max): 250nA @ 5V
Current - Output (Typ): 16mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Comparator, 4 Func, 4000uV Offset-Max, 1300ns Response Time, BIPolar, PDIP14
Quad Comparator, 36V, 2mA, 5mV Vos, 0.5us, PDIP Product overview: LM339AN/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 36V, 2mA. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 36V, 2mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM339AN/NOPB can be used for catalog matching and distributor lookup.
Analog Comparators Low Power Low Offset Voltage Quad Comparator 14-PDIP 0 to 70
IC QUAD DIFF COMPARATOR 14-DIP
PRECISION COMPARATOR, QUAD, 1.3 US, DIP-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Comparator General Purpose Open-Collector, Rail-to-Rail 14-PDIP
IC QUAD DIFF COMPARATOR 14-DIP
COMPARATOR, 4 FUNC, 4000UV OFFSET-MAX, 1300NS RESPONSE TIME, BIPOLAR, PDIP14. FREE 2 YEAR RADWELL WARRANTY
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Amplifier and Comparator Chips |
| Product Number | LM339AN/NOPB | 071233-LM339AN/NOPB | LM339AN/NOPB | 692-LM339AN/NOPB | LM339AN/NOPB | 815-LM339AN/NOPB | 31AH1984 | LM339AN/NOPB | LM339AN/NOPB | 47435395 |
| Product Name | LM339-N Low Power Low Offset Voltage Quad Comparator | Linear - Linear - Comparators - LM339AN/NOPB | Quad 36V 2mA Linear Comparator IC | Analog Comparators | IC QUAD DIFF COMPARATOR 14-DIP | Precision Comparator, Quad, 1.3 Us, Dip-; Msl Texas Instruments | Comparators | Linear - Comparators | IC Chip | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | 2 to 36 volts | 5 volts | ||||||
| VOS | 5 millivolts | 2 millivolts | 2 millivolts | 2 millivolts | ||||||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | 0 C (32 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |||||
| Logic Output | Open Collector, Open Drain | TTL; ECL; CMOS; CMOS, DTL, ECL, MOS, Open-Collector, TTL | TTL; ECL; CMOS; CMOS, DTL, ECL, MOS, Open-Collector, TTL |