The LM335MX is a precision integrated circuit temperature sensor operating as a 2-terminal zener with a breakdown voltage proportional to absolute temperature at 10 mV/K. It is packaged in an 8-pin SOIC with dimensions of 4.90 mm × 3.91 mm and operates over a temperature range of -40°C to 100°C. The device has a typical accuracy of 1°C when calibrated at 25°C, a dynamic impedance of less than 1 Ω, and operates with a current range of 400 μA to 5 mA. It features a linear output and includes a calibration adjustment pin.
Precision Temperature Sensor 8-SOIC -40 to 100
Temperature Sensor Analog, Local -40°C ~ 100°C 10mV/°K 8-SOIC
SENSOR ANALOG -40C-100C 8SOIC
SENSOR ANALOG -40C-100C 8SOIC
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM335MX | LM335MXTR-ND | LM335MX | LM335MX |
| Product Name | LM335 Precision Temperature Sensor | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | |
| Applications | Military | |||
| Input Voltage | 5 to ? volts |