Texas Instruments LM335 Precision Temperature Sensor LM335AMX/NOPB

Description
Precision Temperature Sensor 8-SOIC -40 to 100
Request a Quote Datasheet
Description
Precision Temperature Sensor 8-SOIC -40 to 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM335 Precision Temperature Sensor - LM335AMX/NOPB - Texas Instruments
Dallas, TX, United States
LM335 Precision Temperature Sensor
LM335AMX/NOPB
LM335 Precision Temperature Sensor LM335AMX/NOPB
Precision Temperature Sensor 8-SOIC -40 to 100

Precision Temperature Sensor 8-SOIC -40 to 100

Buy Now Datasheet
Analog and Digital Output - LM335AMX/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM335AMX/NOPBCT-ND
Analog and Digital Output LM335AMX/NOPBCT-ND
Temperature Sensor Analog, Local -40°C ~ 100°C 10mV/°K 8-SOIC

Temperature Sensor Analog, Local -40°C ~ 100°C 10mV/°K 8-SOIC

Buy Now Datasheet
Analog and Digital Output - LM335AMX/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM335AMX/NOPBDKR-ND
Analog and Digital Output LM335AMX/NOPBDKR-ND
Temperature Sensor Analog, Local -40°C ~ 100°C 10mV/°K 8-SOIC

Temperature Sensor Analog, Local -40°C ~ 100°C 10mV/°K 8-SOIC

Buy Now Datasheet
Analog and Digital Output - LM335AMX/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM335AMX/NOPBTR-ND
Analog and Digital Output LM335AMX/NOPBTR-ND
Temperature Sensor Analog, Local -40°C ~ 100°C 10mV/°K 8-SOIC

Temperature Sensor Analog, Local -40°C ~ 100°C 10mV/°K 8-SOIC

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM335AMX/NOPB - 121628-LM335AMX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM335AMX/NOPB
121628-LM335AMX/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM335AMX/NOPB 121628-LM335AMX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 121628-LM335AMX/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Analog Voltage Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C to 100°C Accuracy - Highest (Lowest): ±3°C (±5°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 8-SOIC Testing Conditions: 25°C (-40°C to 100°C) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 121628-LM335AMX/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C to 100°C
Accuracy - Highest (Lowest): ±3°C (±5°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 8-SOIC
Testing Conditions: 25°C (-40°C to 100°C)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Temperature Sensor, -40 To 100Deg C Rohs Compliant Texas Instruments - 03AJ1918 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, -40 To 100Deg C Rohs Compliant Texas Instruments
03AJ1918
Temperature Sensor, -40 To 100Deg C Rohs Compliant Texas Instruments 03AJ1918
TEMPERATURE SENSOR, -40 TO 100DEG C ROHS COMPLIANT: YES

TEMPERATURE SENSOR, -40 TO 100DEG C ROHS COMPLIANT: YES

Supplier's Site
Analog and Digital Output - LM335AMX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM335AMX/NOPB
Analog and Digital Output LM335AMX/NOPB
SENSOR ANALOG -40C-100C 8SOIC

SENSOR ANALOG -40C-100C 8SOIC

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM335AMX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM335AMX/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM335AMX/NOPB
SENSOR ANALOG -40C-100C 8SOIC

SENSOR ANALOG -40C-100C 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM335AMX/NOPB LM335AMX/NOPBCT-ND 121628-LM335AMX/NOPB 03AJ1918 LM335AMX/NOPB LM335AMX/NOPB
Product Name LM335 Precision Temperature Sensor Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM335AMX/NOPB Temperature Sensor, -40 To 100Deg C Rohs Compliant Texas Instruments Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature Temperature
Applications Military
Standards and Certifications RoHS RoHS
Input Voltage 5 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

LM234 3-Terminal Adjustable Current Source - LM234Z-6/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 0.8000 to 40 volts
View Details
PMIC - PMIC - Thermal Management - AMC6821SDBQR - 009681-AMC6821SDBQR - Win Source Electronics
Specs
Applications Industrial
Package / Mounting Surface Mount (SMD); 16-SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
LM27 SOT-23, ?3?C Accurate, 120?C-150?C Factory Preset Thermostat - LM27CIM5X-2HJ/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013ADQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers