The LM335AM/NOPB is a precision integrated circuit temperature sensor operating as a two-terminal zener with a breakdown voltage proportional to absolute temperature at 10 mV/K. It is packaged in an 8-pin SOIC package measuring 4.90 mm by 3.91 mm and operates over a temperature range of -40°C to 100°C with a typical accuracy of 1°C. The device requires a current of 400 μA to 5 mA and has less than 1-Ω dynamic impedance. Calibration is performed at 25°C and facilitates linear output for direct interfacing with readout or control circuitry.
Precision Temperature Sensor 8-SOIC -40 to 100
Temperature Sensor Analog, Local -40°C ~ 100°C 10mV/°K 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 923133-LM335AM/NOPB
Operating Temperature Range: -40°C ~ 100°C
Features: Temperature Sensor Analog, Local -40°C ~ 100°C 10mV/°K 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: LM335
Categories: Sensors
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 95
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: *LM335AM/NOPB, LM335AMNOPB, -LM335AM/NOPB-ND, LM335AM-NDR
SENSOR, TEMP, -40 TO 100 DEG, 8SOIC; IC Output Type:Voltage; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+100°C; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:5V; Supply RoHS Compliant: Yes
SENSOR ANALOG -40C-100C 8SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM335AM/NOPB | LM335AM/NOPB-ND | 923133-LM335AM/NOPB | 28AH3312 | LM335AM/NOPB |
| Product Name | LM335 Precision Temperature Sensor | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM335AM/NOPB | Sensor, Temp, -40 To 100 Deg, 8Soic; Ic Output Type Texas Instruments | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | |
| Applications | Military | ||||
| Standards and Certifications | RoHS | RoHS | |||
| Input Voltage | 5 to ? volts | 5 to ? volts |