The LM3263 is a high-current step-down DC-DC converter designed to power multi-mode multi-band RF power amplifiers from a single lithium-ion cell, with a MIPI RFFE digital control interface for dynamic output voltage adjustment. It operates from 2.7 V to 5.5 V input, delivers up to 2.5 A load current in PWM mode, and supports output voltages from 0.4 V to 3.6 V. The device features Active Current assist and analog Bypass (ACB) to reduce inductor size while maintaining regulation, operates at a typical switching frequency of 2.7 MHz, and includes internal compensation and overload protection. It is packaged in a 16-pin DSBGA with a body size of 2.049 mm × 2.049 mm and operates from -30 °C to 90 °C.
High-Current Step-Down DC/DC Converter with MIPI? RF Front-End Interface for RF Power Amplifiers 16-DSBGA -30 to 90
TEXAS INSTRUMENTS LM3263TME/NOPB STEP DOWN CONVERTER, 2.7MHZ, DSBGA-16 Product overview: LM3263TME/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2.7MHZ. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2.7MHZ, Step-Down DC-DC Converter IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LM3263TME/NOPB can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | LM3263TME/NOPB | 750-LM3263TME/NOPB |
| Product Name | LM3263 High-Current Step-Down DC/DC Converter with MIPI? RF Front-End Interface for RF Power Amplifiers | Buck 2.7MHZ Step-Down DC-DC Converter IC |
| Package Type | Other; DSBGA | |
| Features | Adjustable Output,Light Load Mode,MIPI RFFE Interface | |
| Output Voltage | 0.4000 to 3.6 volts | 3.6 volts |
| Input Voltage | 2.7 to 5.5 volts | 5.5 volts |