The DCP020515DP is a 2-W, isolated, unregulated DC/DC converter module with a 5-V input and dual ±15-V output, designed for signal path isolation and ground loop elimination. It is housed in a 7-pin PDIP package measuring 19.18 mm × 10.60 mm. The device offers 1-kV operational isolation with a continuous barrier voltage rating of 60 VDC / 42.5 VAC, meets UL1950 and EN55022 class B EMC requirements, and includes thermal and short-circuit protection. Efficiency is typically 85% at 100% load, with load regulation of ±27% at 10% to 100% load.
Miniature, 2W Isolated Unregulated DC/DC Converters 7-PDIP
2W Isolated DC/DC Converter, 15V, 66mA, PDIP Product overview: DCP020515DP from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 2W, 15V, 66mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 2W, 15V, 66mA, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCP020515DP can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | DCP020515DP | 132-DCP020515DP |
| Product Name | DCP020515D Miniature, 2W Isolated Unregulated DC/DC Converters | Isolated 2W 15V 66mA DC-DC Converter IC |
| Package Type | Other; PDIP,SOP | Other; PDIP |
| Features | Dual Output,Unregulated,1kV Isolation,2W | |
| Output Voltage | 14.25 to 15.75 volts | 15 volts |
| Input Voltage | 4.5 to 5.5 volts | 5.5 volts |