Texas Instruments Through-Hole Isolated 3V 5A DC-DC Converter IC PT4501A

Description
Isolated DC-DC Converter, 3V/5A, 16.5W, SIP, Through Hole Product overview: PT4501A from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, Isolated, 3V, 5A, 16.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, Isolated, 3V, 5A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT4501A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Isolated DC-DC Converter, 3V/5A, 16.5W, SIP, Through Hole Product overview: PT4501A from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, Isolated, 3V, 5A, 16.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, Isolated, 3V, 5A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT4501A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Isolated 3V 5A DC-DC Converter IC - 132-PT4501A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Isolated 3V 5A DC-DC Converter IC
132-PT4501A
Through-Hole Isolated 3V 5A DC-DC Converter IC 132-PT4501A
Isolated DC-DC Converter, 3V/5A, 16.5W, SIP, Through Hole Product overview: PT4501A from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, Isolated, 3V, 5A, 16.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, Isolated, 3V, 5A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT4501A can be used for catalog matching and distributor lookup.

Isolated DC-DC Converter, 3V/5A, 16.5W, SIP, Through Hole Product overview: PT4501A from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, Isolated, 3V, 5A, 16.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, Isolated, 3V, 5A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT4501A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - PT4501A - 930948-PT4501A - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT4501A
930948-PT4501A
Power Supplies Board Mount DCDC Converters - PT4501A 930948-PT4501A
Manufacturer: Texas Instruments Win Source Part Number: 930948-PT4501A Series: Excalibur™ PT4500 (20W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 3.3V - - 5A 18V - 40V Input Package: Tray Package: 12-SIP Module Mounting: Through Hole, Right Angle Part Status: Obsolete Family Name: PT4501 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: PT4501A-ND, 296-19995-NDR, -296-19995, 296-19995, -296-19995-ND, PT4501A-NDR, -PT4501A-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 930948-PT4501A
Series: Excalibur™ PT4500 (20W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 3.3V - - 5A 18V - 40V Input
Package: Tray
Package: 12-SIP Module
Mounting: Through Hole, Right Angle
Part Status: Obsolete
Family Name: PT4501
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: PT4501A-ND, 296-19995-NDR, -296-19995, 296-19995, -296-19995-ND, PT4501A-NDR, -PT4501A-NDR

Buy Now Datasheet
Module DC-DC 24VIN 1-OUT 3V 5A 16.5W 12-Pin SIP Module - 815-PT4501A - Utmel Electronic Limited
Hong Kong, China
Module DC-DC 24VIN 1-OUT 3V 5A 16.5W 12-Pin SIP Module
815-PT4501A
Module DC-DC 24VIN 1-OUT 3V 5A 16.5W 12-Pin SIP Module 815-PT4501A
Module DC-DC 24VIN 1-OUT 3V 5A 16.5W 12-Pin SIP Module

Module DC-DC 24VIN 1-OUT 3V 5A 16.5W 12-Pin SIP Module

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-PT4501A 930948-PT4501A 815-PT4501A
Product Name Through-Hole Isolated 3V 5A DC-DC Converter IC Power Supplies Board Mount DCDC Converters - PT4501A Module DC-DC 24VIN 1-OUT 3V 5A 16.5W 12-Pin SIP Module
Package Type Other; SIP Other; 12-SIP Module Other; 12-SIP Module
Output Voltage 3 volts 3.3 volts
Input Voltage 40 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape and Reel
Input Voltage 5.5 volts
IOUT 0.3200 to 1.2 amps
View Details
DCP021205 Miniature, 2W Isolated Unregulated DC/DC Converters - DCP021205U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,2W
Output Voltage 4.75 to 5.25 volts
View Details
2 suppliers
Buck 4.5A Step-Down DC-DC Converter IC - 739-LT1374CR#TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 25 volts
IOUT 4.5 amps
View Details