Texas Instruments Linear - Linear - Comparators - LM319H LM319H

Description
Manufacturer: Texas Instruments Win Source Part Number: 071195-LM319H Packaging: Bulk Type: General Purpose Mounting: Through Hole Output Type: DTL, Open-Collector, Open-Emitter, RTL, TTL Number of Elements: 2 Current - Quiescent (Max): 12.5mA Voltage - Input Offset (Max): 8mV @ ±15V Current - Input Bias (Max): 1μA @ ±15V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: TO-100-10 Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071195-LM319H Packaging: Bulk Type: General Purpose Mounting: Through Hole Output Type: DTL, Open-Collector, Open-Emitter, RTL, TTL Number of Elements: 2 Current - Quiescent (Max): 12.5mA Voltage - Input Offset (Max): 8mV @ ±15V Current - Input Bias (Max): 1μA @ ±15V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: TO-100-10 Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LM319H - LM319H - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM319H
LM319H
Linear - Linear - Comparators - LM319H LM319H
Manufacturer: Texas Instruments Win Source Part Number: 071195-LM319H Packaging: Bulk Type: General Purpose Mounting: Through Hole Output Type: DTL, Open-Collector, Open-Emitter, RTL, TTL Number of Elements: 2 Current - Quiescent (Max): 12.5mA Voltage - Input Offset (Max): 8mV @ ±15V Current - Input Bias (Max): 1μA @ ±15V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: TO-100-10 Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 071195-LM319H
Packaging: Bulk
Type: General Purpose
Mounting: Through Hole
Output Type: DTL, Open-Collector, Open-Emitter, RTL, TTL
Number of Elements: 2
Current - Quiescent (Max): 12.5mA
Voltage - Input Offset (Max): 8mV @ ±15V
Current - Input Bias (Max): 1μA @ ±15V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: TO-100-10
Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Comparators
Product Number LM319H
Product Name Linear - Linear - Comparators - LM319H
Type Identity
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F521/BRA - Rochester Electronics
Rochester Electronics
Specs
Type Identity
Package Type DIP; Other; CDIP
View Details
CD4063B 4-Bit Magnitude Comparators - CD4063BM96 - Texas Instruments
Specs
Type Magnitude
Supply Voltage 3V; Other; 10
Package Type Other; CMOS
View Details
5 suppliers
Comparators - 74HC688PW,112-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type TSSOP
View Details
2 suppliers
Linear - Linear - Comparators - MIC6270BM5TR - MIC6270BM5TR - Win Source Electronics
Specs
Type Identity
Supply Voltage Other; 2 V to 36 V, ±1 V to 18 V
Package Type Other; SOT-23-5
View Details