Switched Capacitor Voltage Converter 6-SOT-23 -40 to 85
DC/DC Converter, 5.5V, 20mA, SOT-23-6, Switched Capacitor Product overview: LM2766M6X/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 20mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 20mA, SOT-23, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2766M6X/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 018885-LM2766M6X/NOP
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 200kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Purpose: Ratiometric
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2Vin
Minimum Input Voltage: 1.8V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Charge Pump Switching Regulator IC Positive Fixed 2Vin 1 Output 20mA SOT-23-6
Charge Pump Switching Regulator IC Positive Fixed 2Vin 1 Output 20mA SOT-23-6
Charge Pump Switching Regulator IC Positive Fixed 2Vin 1 Output 20mA SOT-23-6
Switching Regulator/Controller
IC REG CHARGE PUMP 2VIN SOT23
Charge Pump Switching Regulator IC Positive Fixed 2Vin 1 Output 20mA SOT-23-6
IC REG CHARGE PUMP 2VIN SOT23
Switching Voltage Regulators 200kHz switched capacitor voltage converter 6-SOT-23 -40 to 85
IC REG CHARGE PUMP 2VIN SOT23-6
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2766M6X/NOPB | 739-LM2766M6X/NOPB | 018885-LM2766M6X/NOPB | LM2766M6X/NOPBTR-ND | LM2766M6X/NOPB | LM2766M6X/NOPB | LM2766M6X/NOPB | LM2766M6X/NOPB | LM2766M6X/NOPB | LM2766M6X/NOPB |
| Product Name | LM2766 Switched Capacitor Voltage Converter | 5.5V 20mA SOT-23 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2766M6X/NOPB | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Boost | Charge Pump | ||||||||
| Package Type | Other; SOT-23 | Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23 | ||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | ||||||||
| Output Voltage | ? to 11 volts | 11 volts | 2 volts | 2 volts | 2 to ? volts | 2 volts | 2 volts | |||
| IOUT | 0.0200 amps | 0.0200 amps | 0.0200 amps | 0.0200 amps | 0.0200 amps | 0.0200 amps | 0.0200 amps | 0.0200 amps |