The LM26LV-Q1 is an automotive-grade, low-voltage temperature switch and sensor with a factory-presett temperature trip point ranging from 0°C to 150°C in 1°C increments, designed for applications requiring precise thermal monitoring. It operates from 1.6 V to 5.5 V and features dual digital outputs: an active-high push-pull OVERTEMP pin and an active-low open-drain OVERTEMP pin, along with an analog VTEMP output with negative temperature coefficient. The device is housed in a 6-pin WSON package measuring 2.20 mm × 2.50 mm and is qualified to AEC-Q100 Grade 0 with an ambient operating temperature range of -40°C to 150°C. It includes built-in hysteresis, latching capability, and a TRIP_TEST input for in-situ verification, with ESD ratings of HBM Level 3A, CDM Class C6, and MM Class M3.
Automotive 1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor 6-WSON -40 to 150
| Texas Instruments | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | LM26LVQISDX-135/NOPB |
| Product Name | LM26LV-Q1 Automotive 1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor |
| Sensor Type | Temperature |