SIMPLE SWITCHER 0.5A Step-Down Voltage Regulator 14-SOIC -40 to 125
IC REG BUCK 5V 500MA 14SOIC
IC REG BUCK 5V 500MA 14SOIC
Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 14-SOIC (0.295", 7.50mm Width)
Switching Voltage Regulators 0.5A SD VTG Reg
Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 14-SOIC (0.295", 7.50mm Width)
Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 14-SOIC (0.295", 7.50mm Width)
Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 14-SOIC (0.295", 7.50mm Width)
IC REG BUCK 5V 500MA 14SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 124926-LM2574HVMX-5.
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 52kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 14-SOIC
Purpose: Step-Down
Maximum Input Voltage: 60V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 4V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | LIXINC Electronics Co., Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | DigiKey | Lingto Electronic Limited | Win Source Electronics | |
---|---|---|---|---|---|---|---|---|
Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
Product Number | LM2574HVMX-5.0/NOPB | LM2574HVMX-5.0/NOPB | LM2574HVMX-5.0/NOPB | LM2574HVMX-5.0/NOPB | LM2574HVMX-5.0/NOPB | LM2574HVMX-5.0/NOPBDKR-ND | LM2574HVMX-5.0/NOPB | 124926-LM2574HVMX-5.0/NOPB |
Product Name | LM2574HV SIMPLE SWITCHER 0.5A Step-Down Voltage Regulator | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2574HVMX-5.0/NOPB |
Configuration / Function | Buck | Buck; Buck | Buck | Buck | ||||
Package Type | Other; SOIC,PDIP | SOIC | SOIC; Other; Tape & Reel (TR)Cut Tape (CT)Digi-Reel庐 | SOIC; Other; 14-SOIC (0.295\", 7.50mm Width) | SOIC; Other; 14-SOIC (0.295", 7.50mm Width) | SOIC; Other; 14-SOIC | ||
Output Voltage | 3.3 to 37 volts | 5 volts | 5 volts | 5 to ? volts | 5 volts | 5 volts | ||
IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
VIN | 4 to 60 volts | 60 volts | 4 to 60 volts | 4 to 60 volts | 60 volts |