The LM10500 is a 5A step-down Energy Management Unit (EMU) with PowerWise™ Adaptive Voltage Scaling (AVS) for reducing system power consumption through real-time voltage adjustment. It operates from a 3.0V to 18.0V input and provides an AVS feedback voltage range of 0.6V to 1.0V, with a switching frequency range of 300kHz to 1.5MHz. The device is housed in a WQFN-28 package measuring 5mm x 5mm x 0.8mm with a 0.5mm pitch and an exposed pad, and supports PWI 1.0 and PWI2.0 interfaces. It includes features such as power good output, undervoltage lockout, overvoltage protection, cycle-by-cycle current limiting, thermal shutdown, and internal soft-start. The part operates from -40°C to 85°C and is RoHS compliant. The LM10500SQ-0.8/NOPB variant specifies an AVS feedback range of 0.8V and is produced in a WQFN-28 package with a lead finish of Sn and a reflow rating of Level-2A-260C-4.
5A Step-Down Energy Management Unit With PowerWise® Adaptive Voltage Scaling 28-WQFN -40 to 85
Energy Management Unit (EMU) PMIC 28-WQFN (5x5)
Switching Voltage Regulators 5A SD Energy Mgmt Unit
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM10500SQ-0.8/NOPB | LM10500SQ-0.8/NOPB-ND | LM10500SQ-0.8/NOPB |
| Product Name | LM10500 5A Step-Down Energy Management Unit With PowerWise® Adaptive Voltage Scaling | Power Management - Specialized | Switching Voltage Regulators |
| Configuration / Function | Buck | ||
| Package Type | Other; WQFN | Other; 28-WFQFN Exposed Pad | |
| IOUT | 5 amps |