The LM22678QTJ-ADJ/NOPB is a 42-V, 5-A step-down voltage regulator with an adjustable output as low as 1.285 V, designed for efficient power conversion in industrial and general-purpose applications. It is packaged in a TO-263 (7) case measuring 10.16 mm by 9.85 mm, featuring an exposed pad for thermal dissipation. The device operates with a fixed switching frequency of 500 kHz, includes an integrated bootstrap diode and soft start, and supports an operating junction temperature range of -40°C to 125°C. It uses voltage mode control with internal compensation and is compatible with low-ESR ceramic capacitors.
5A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable 7-TO-263 -40 to 125
Buck Switching Regulator IC Positive Adjustable 1.285V 1 Output 5A TO-263-7 Thin
Manufacturer: Texas Instruments
Win Source Part Number: 1052853-LM22678QTJ-A
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-263-7 Thin
Purpose: Step-Down
Maximum Input Voltage: 42V
Nominal Output Voltage (Min/Fixed): 1.285V
Maximum Output Voltage: 37V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 1.285V 1 Output 5A TO-263-7 Thin
Buck Switching Regulator IC Positive Adjustable 1.285V 1 Output 5A TO-263-7 Thin
IC REG BUCK ADJ 5A TO263-7
LM22678-Q1 5A SIMPLE SWITCHER, S
IC REG BUCK ADJ 5A TO263-7
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM22678QTJ-ADJ/NOPB | 296-37363-2-ND | 1052853-LM22678QTJ-ADJ/NOPB | LM22678QTJ-ADJ/NOPB | LM22678QTJ-ADJ/NOPB | LM22678QTJ-ADJ/NOPB | LM22678QTJ-ADJ/NOPB |
| Product Name | LM22678-Q1 5A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM22678QTJ-ADJ/NOPB | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; TO-263 | TO-263; Other; TO-263-7 Thin | TO-263; Other; TO-263-7 Thin | TO-263; Other; TO-263-7 Thin | TO-263; Other; TO-263-7 Thin | TO-263 | |
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 1.28 to 37 volts | 1.28 to 37 volts | 1.28 volts | 1.28 to 37 volts | 1.28 volts | 1.28 volts |