Wideband, Low Noise, Low Distortion, Fully Differential Amplifier 0- 25 Only
Wideband, Low Noise, Low Distortion, Fully Differential Amplifier 0- 25 Only Product overview: THS4520TDA2 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4520TDA2 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 796735-THS4520TDA2
Operating Temperature Range: 25°C
Number of Circuits: 1
Output Type: Differential, Rail-to-Rail
-3db Bandwidth: 620MHz
Amplifier Type: Differential
Current - Input Bias: 6.5μA
Voltage - Input Offset: 250μV
Family Name: THS4520-DIE
Categories: Integrated Circuits (ICs)
Operating Supply Current: 14.2mA
Output Current per Channel: 105mA
SR - Slew Rate: 570 V/μs
GBP - Gain Bandwidth Product: 1.2GHz
Dual Supply Voltage (±): 3 V ~ 5.25 V, ±1.5 V ~ 2.625 V
Alternative Parts (Cross-Reference): THS4520TDA1;
Introduction Date: September 25, 2013
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Differential Amplifier 1 Circuit Differential, Rail-to-Rail Die
IC OPAMP DIFF 1 CIRCUIT DIE
IC OPAMP DIFF 1 CIRCUIT DIE
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4520TDA2 | 687-THS4520TDA2 | 796735-THS4520TDA2 | THS4520TDA2 | THS4520TDA2 | THS4520TDA2 |
| Product Name | THS4520-DIE Wideband, Low Noise, Low Distortion, Fully Differential Amplifier | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4520TDA2 | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Device Type | Differential Amplifiers | |||||
| Standards | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3 to 5.25 volts | 5.25 volts | ||||
| Slew Rate | 570 V/µs | 570 V/µs | 570 V/µs | 5.70E-4 V/µs | ||
| Bandwidth | 1200 MHz | 620 MHz | 620 MHz | 620 MHz |