3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Synchronization or Adjustable Switching Freq 8-SO PowerPAD -40 to 125
IC REG BUCK ADJUSTABLE 3A 8SOPWR
Manufacturer: Texas Instruments
Win Source Part Number: 108112-LM22670MRE-AD
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SO PowerPad
Purpose: Step-Down
Maximum Input Voltage: 42V
Nominal Output Voltage (Min/Fixed): 1.285V
Maximum Output Voltage: 37V
Minimum Input Voltage: 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial, Communications & Networking
Buck Switching Regulator IC Positive Adjustable 1.285V 1 Output 3A 8-PowerSOIC (0.154", 3.90mm Width)
Buck Switching Regulator IC Positive Adjustable 1.285V 1 Output 3A 8-PowerSOIC (0.154", 3.90mm Width)
Buck Switching Regulator IC Positive Adjustable 1.285V 1 Output 3A 8-PowerSOIC (0.154", 3.90mm Width)
Buck Switching Regulator IC Positive Adjustable 1.285V 1 Output 3A 8-PowerSOIC (0.154", 3.90mm Width)
Buck Switching Regulator IC Positive Adjustable 1.285V 1 Output 3A 8-PowerSOIC (0.154", 3.90mm Width)
IC REG BUCK ADJUSTABLE 3A 8SOPWR
Wide input voltage range: 4.5V to 42V. Internally compensated voltage mode control for small BOM count. Stable with low ESR ceramic capacitors. Switching frequency of 500kHz, adjustable between 200kHz and 1MHz. Precision enable pin. Integrated boot diode. Integrated soft-start. Fully WEBENCH® Design enabled
Maximum Output Current = 3A
Regulator Function = Buck Controller, Inverting
Minimum Output Voltage = 1.258 V
Minimum Input Voltage = 4.5 V
Maximum Input Voltage = 42 V
Output Type = Adjustable
Mounting Type = Surface Mount
Number of Outputs = 1
Pin Count = 8
Package Type = PSOP
IC REG BUCK ADJ 3A 8SOPWR
Switching Voltage Regulators 3A SIMPLE SWITCHER STEP-DOWN VLTG REG
Texas Instruments | LIXINC Electronics Co., Limited | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
---|---|---|---|---|---|---|---|---|---|
Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
Product Number | LM22670MRE-ADJ/NOPB | LM22670MRE-ADJ/NOPB | 108112-LM22670MRE-ADJ/NOPB | LM22670MRE-ADJ/NOPBDKR-ND | LM22670MRE-ADJ/NOPB | LM22670MRE-ADJ/NOPB | 6606045 | LM22670MRE-ADJ/NOPB | LM22670MRE-ADJ/NOPB |
Product Name | LM22670 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Synchronization or Adjustable Switching Freq | Integrated Circuits | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM22670MRE-ADJ/NOPB | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | |
Configuration / Function | Buck | Buck; Buck | Buck | Buck | Buck; Boost; Buck-Boost | ||||
Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
Package Type | Other; SO PowerPAD,TO-263 | SOIC; Other; Tape & Reel (TR)Cut Tape (CT)Digi-Reel庐 | Other; 8-SO PowerPad | SOIC; Other; 8-PowerSOIC (0.154", 3.90mm Width) | SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) | Other; PSOP | SOIC | ||
Special Features | Enable | Multiple Outputs; Synchronous Rectification | |||||||
Output Voltage | 1.28 to 37 volts | 1.28 volts | 1.28 volts | 1.28 to 37 volts | 1.28 to 37 volts | 1.26 volts | 1.28 volts |