3.1V to 5.5V Input, DCAP2 Mode, 3A, 900KHz Integrated Step-Down Converter 10-VSON -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | FX012 |
| Product Name | TPS51312 3.1V to 5.5V Input, DCAP2 Mode, 3A, 900KHz Integrated Step-Down Converter |
| Configuration / Function | Buck |
| Package Type | Other; VSON |
| Special Features | Enable,Light Load Efficiency,Output Discharge,Power Good |
| IOUT | 3 amps |