Differential Comparator With Strobes 8-PDIP -40 to 85
Differential Comparator, 115ns, TTL Output, PDIP Product overview: LM211P from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM211P can be used for catalog matching and distributor lookup.
LM211P - Differential Comparators
COMPARATOR, DIFFERENTIAL, SINGLE, DIP-8; Comparator Type:High Speed; No. of Comparators:1 Comparator; Response Time:115ns; Supply Voltage Range:3.5V to 30V; Comparator Case Style:DIP; No. of Pins:8Pins; IC Output Type:Open Collector;RoHS Compliant: Yes
COMPARATOR, 1 FUNC, 3000UV OFFSET-MAX, 115NS RESPONSE TIME, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY
Comparator General Purpose DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL 8-PDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Radwell International | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Amplifier and Comparator Chips | Analog Comparators |
| Product Number | LM211P | 692-LM211P | 7092043P | 7092043 | LM211P | 29AH1092 | LM211P | 16955233 | LM211P |
| Product Name | LM211 Differential Comparator With Strobes | Linear Comparator IC | Comparators | Comparators | Comparator, Differential, Single, Dip-8; Comparator Type Texas Instruments | Analog Comparators | IC Chip | Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 3.5 to 30 volts | 3.5 to 30 volts | 3.5 to 30 volts | ||||||
| VOS | 3 millivolts | 3 millivolts | |||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |