Enhanced Product Differential Comparator With Strobes 8-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1197041-LM211MDREP
Packaging: Reel
Type: Use For General
Mounting Style: SMD
Current - Output: 50mA
Output Type: DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL
Number of Elements: 1
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Voltage - Input Offset (Maximum): 3mV at ±15V
Current - Input Bias (Maximum): 0.1μA at ±15V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Portable Devices, LED Lighting, Sensing & Instrumentation
Family Part Number: LM211
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3.5V ~ 30V, ±1.75V ~ 15V
Current - Quiescent (Maximum): 6mA
Differential Comparator 165ns 8-SOIC Bipolar IC Product overview: LM211MDREP from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM211MDREP can be used for catalog matching and distributor lookup.
COMPARATOR, SINGLE, 115NS, SOIC-8; Comparator Type:Differential; No. of Comparators:1 Comparator; Response Time:115ns; Supply Voltage Range:3.5V to 30V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:Open Collector, RoHS Compliant: Yes
COMPARATOR, SINGLE, 115NS, SOIC-8; Comparator Type:Differential; No. of Comparators:1 Comparator; Response Time:115ns; Supply Voltage Range:3.5V to 30V; Comparator Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-55°C RoHS Compliant: Yes
Analog Comparators Mil Enhance Diff Comparator
IC DIFF COMP W/STROBES 8-SOIC
AMPLIFIER IC, ANALOG COMPARATOR, SOIC-8, SMD/SMT, 1 CHANNEL, 115 NS, 3.5 V. FREE 2 YEAR RADWELL WARRANTY
Comparator General Purpose DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL 8-SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Radwell International | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Amplifier and Comparator Chips | Analog Comparators |
| Product Number | LM211MDREP | 1197041-LM211MDREP | 692-LM211MDREP | 34AH0932 | 86W6000 | LM211MDREP | LM211MDREP | 16647847 | LM211MDREP |
| Product Name | LM211-EP Enhanced Product Differential Comparator With Strobes | Linear - Linear - Comparators - LM211MDREP | SOIC Linear Comparator IC | Comparator, Single, 115Ns, Soic-8; Comparator Type Texas Instruments | Comparator, Single, 115Ns, Soic-8; Comparator Type Texas Instruments | Analog Comparators | Linear - Comparators | Linear Amplifier IC | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3.5 to 30 volts | 3.5 to 30 volts | 3.5 to 30 volts | 3.5 to 30 volts | 3.5 to 30 volts | ||||
| VOS | 3 millivolts | 3 millivolts | 3 millivolts | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -55 to 125 C (-67 to 257 F) | -40 C (-40 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||||
| Logic Output | Open Collector, Open Drain | TTL; Differential; DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL |