High-Speed Fully-Differential Amplifiers 8-MSOP-PowerPAD 0 to 70
Differential Amplifier 1 Circuit Differential 8-HVSSOP
370MHz Diff Op Amp, 2800V/µs Slew Rate, HVSSOP Product overview: THS4503CDGNRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 370MHz, 2800V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 370MHz, 2800V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4503CDGNRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1267175-THS4503CDGNR
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Number of Circuits: 1
Mounting: SMD
Output Type: Differential
-3db Bandwidth: 370MHz
Amplifier Type: Differential
Current - Input Bias: 4μA
Voltage - Input Offset: 1mV
Family Name: THS4503
Categories: Integrated Circuits (ICs)
Operating Supply Current: 23mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-MSOP-PowerPad
Output Current per Channel: 120mA
SR - Slew Rate: 2800 V/μs
GBP - Gain Bandwidth Product: 300MHz
Dual Supply Voltage (±): 4.5 V ~ 15 V, ±2.25 V ~ 7.5 V
Alternative Parts (Cross-Reference): ADA4938-1ACPZ; ADA4938-1ACPZ-RL; ADA4932-1YCPZ-R7;
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP
Differential Amplifier 1 Circuit Differential 8-HVSSOP
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP
Differential Amplifiers Hi-Sp Fully-Diff Amp
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4503CDGNRG4 | THS4503CDGNRG4-ND | 687-THS4503CDGNRG4 | 1267175-THS4503CDGNRG4 | THS4503CDGNRG4 | THS4503CDGNRG4 | THS4503CDGNRG4 | THS4503CDGNRG4 |
| Product Name | THS4503 High-Speed Fully-Differential Amplifiers | Instrumentation, Op Amps, Buffer Amps | 370MHz 2800V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4503CDGNRG4 | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Differential Amplifiers |
| Device Type | Differential Amplifiers | |||||||
| Standards and Certifications | RoHS | |||||||
| Package Type | MSOP-PowerPAD,SOIC,VSSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Tape and Reel | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | Surface Mount | |||
| Source Current (IS) | 23 milliamps | 23 milliamps | 23 milliamps | 23 milliamps | ||||
| Slew Rate | 2800 V/µs | 2800 V/µs | 2800 V/µs | 2800 V/µs | 0.0028 V/µs |