Texas Instruments DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor DRV5013BCQDBZT

Description
2.5 to 38 V Digital Latch Hall Effect Sensor 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
2.5 to 38 V Digital Latch Hall Effect Sensor 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013BCQDBZT - Texas Instruments
Dallas, TX, United States
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor
DRV5013BCQDBZT
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor DRV5013BCQDBZT
2.5 to 38 V Digital Latch Hall Effect Sensor 3-SOT-23 -40 to 125

2.5 to 38 V Digital Latch Hall Effect Sensor 3-SOT-23 -40 to 125

Buy Now Datasheet
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5013BCQDBZT - 1034125-DRV5013BCQDBZT - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5013BCQDBZT
1034125-DRV5013BCQDBZT
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5013BCQDBZT 1034125-DRV5013BCQDBZT
Manufacturer: Texas Instruments Win Source Part Number: 1034125-DRV5013BCQDB ZT Features: Temperature Compensated Technology: Hall Effect Output Type: Open Drain Polarization: South Pole Current - Supply (Max): 2.7mA (Typ) Current - Output (Max): 30mA Sensing Range: 18mT Trip, -18mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Purpose: Latch Supply Voltage - Operating: 2.7 V to 38 V Testing Conditions: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1034125-DRV5013BCQDBZT
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Open Drain
Polarization: South Pole
Current - Supply (Max): 2.7mA (Typ)
Current - Output (Max): 30mA
Sensing Range: 18mT Trip, -18mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Purpose: Latch
Supply Voltage - Operating: 2.7 V to 38 V
Testing Conditions: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
DRV5013BCQDBZT
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) DRV5013BCQDBZT
MAGNETIC SWITCH LATCH SOT23-3

MAGNETIC SWITCH LATCH SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number DRV5013BCQDBZT 1034125-DRV5013BCQDBZT DRV5013BCQDBZT
Product Name DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5013BCQDBZT Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Temperature Magnetic Magnetic
Applications Industrial
Standards and Certifications RoHS
Input Voltage 2.5 to 38 volts 2.7 to 38 volts
Unlock Full Specs
to access all available technical data

Similar Products

DRV5023-Q1 Automotive Digital-Switch Hall Effect Sensor - DRV5023BIQDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
2 suppliers
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - PDRV5053CAQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Input Voltage 2.5 to 38 volts
View Details
3 suppliers
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Input Voltage 2.5 to 38 volts
View Details
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053PAEDBZTQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers