Texas Instruments LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor LM20BIM7/NOPB

Description
2.4V, 10?A, SC70, micro SMD Temperature Sensor 5-SC70 -55 to 130
Request a Quote Datasheet
Description
2.4V, 10?A, SC70, micro SMD Temperature Sensor 5-SC70 -55 to 130
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor - LM20BIM7/NOPB - Texas Instruments
Dallas, TX, United States
LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor
LM20BIM7/NOPB
LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor LM20BIM7/NOPB
2.4V, 10?A, SC70, micro SMD Temperature Sensor 5-SC70 -55 to 130

2.4V, 10?A, SC70, micro SMD Temperature Sensor 5-SC70 -55 to 130

Buy Now Datasheet
Analog and Digital Output - LM20BIM7/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM20BIM7/NOPBCT-ND
Analog and Digital Output LM20BIM7/NOPBCT-ND
Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SC-70-5

Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SC-70-5

Buy Now Datasheet
Analog and Digital Output - LM20BIM7/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM20BIM7/NOPBDKR-ND
Analog and Digital Output LM20BIM7/NOPBDKR-ND
Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SC-70-5

Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SC-70-5

Buy Now Datasheet
Analog and Digital Output - LM20BIM7/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM20BIM7/NOPBTR-ND
Analog and Digital Output LM20BIM7/NOPBTR-ND
Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SC-70-5

Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SC-70-5

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM20BIM7/NOPB - 124980-LM20BIM7/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM20BIM7/NOPB
124980-LM20BIM7/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM20BIM7/NOPB 124980-LM20BIM7/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 124980-LM20BIM7/NOPB Packaging: Reel - TR Features: Shutdown Mode Mounting: SMD (SMT) Output Type: Analog Voltage Resolution: 11.77mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -55°C to 130°C Accuracy - Highest (Lowest): ±1.5°C (±2.5°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 130°C Case / Package: SC-70-5 Supply Voltage - Operating: 2.4 V to 5.5 V Testing Conditions: 25°C to 30°C (-55°C to 130°C) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Consumer Electronics, Communications & Networking, Computers & Computer Peripherals, HVAC

Manufacturer: Texas Instruments
Win Source Part Number: 124980-LM20BIM7/NOPB
Packaging: Reel - TR
Features: Shutdown Mode
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 11.77mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -55°C to 130°C
Accuracy - Highest (Lowest): ±1.5°C (±2.5°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 130°C
Case / Package: SC-70-5
Supply Voltage - Operating: 2.4 V to 5.5 V
Testing Conditions: 25°C to 30°C (-55°C to 130°C)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Consumer Electronics, Communications & Networking, Computers & Computer Peripherals, HVAC

Buy Now Datasheet
Temperature & Humidity Sensor ICs - 5358764 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
5358764
Temperature & Humidity Sensor ICs 5358764
LM20BIM7 Precision temp sensor,SC70

LM20BIM7 Precision temp sensor,SC70

Supplier's Site
Temperature & Humidity Sensor ICs - 5358764P - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
5358764P
Temperature & Humidity Sensor ICs 5358764P
LM20BIM7 Precision temp sensor,SC70

LM20BIM7 Precision temp sensor,SC70

Supplier's Site
Temperature & Humidity Sensor ICs - 1218829 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
1218829
Temperature & Humidity Sensor ICs 1218829
LM20BIM7 Precision temp sensor,SC70

LM20BIM7 Precision temp sensor,SC70

Supplier's Site
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM20BIM7/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM20BIM7/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM20BIM7/NOPB
SENSOR ANALOG -55C-130C SC70-5

SENSOR ANALOG -55C-130C SC70-5

Supplier's Site
Analog and Digital Output - LM20BIM7/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM20BIM7/NOPB
Analog and Digital Output LM20BIM7/NOPB
SENSOR ANALOG -55C-130C SC70-5

SENSOR ANALOG -55C-130C SC70-5

Supplier's Site Datasheet
Ic, Temp Sensor, 5.5V, Smd, Full Reel; Ic Output Type Texas Instruments - 33AH4060 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Temp Sensor, 5.5V, Smd, Full Reel; Ic Output Type Texas Instruments
33AH4060
Ic, Temp Sensor, 5.5V, Smd, Full Reel; Ic Output Type Texas Instruments 33AH4060
IC, TEMP SENSOR, 5.5V, SMD, FULL REEL; IC Output Type:Analogue; Sensing Accuracy Range:± 1.5°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:130°C; Sensor Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:2.4V; SupplyRoHS Compliant: Yes

IC, TEMP SENSOR, 5.5V, SMD, FULL REEL; IC Output Type:Analogue; Sensing Accuracy Range:± 1.5°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:130°C; Sensor Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:2.4V; SupplyRoHS Compliant: Yes

Supplier's Site
Ic, Temp Sensor, 5.5V, Smd; Ic Output Type Texas Instruments - 17AH9123 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Temp Sensor, 5.5V, Smd; Ic Output Type Texas Instruments
17AH9123
Ic, Temp Sensor, 5.5V, Smd; Ic Output Type Texas Instruments 17AH9123
IC, TEMP SENSOR, 5.5V, SMD; IC Output Type:Analogue; Sensing Accuracy Range:± 1.5°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:130°C; Sensor Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:2.4V; Supply Voltage RoHS Compliant: Yes

IC, TEMP SENSOR, 5.5V, SMD; IC Output Type:Analogue; Sensing Accuracy Range:± 1.5°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:130°C; Sensor Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:2.4V; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM20BIM7/NOPB LM20BIM7/NOPBCT-ND 124980-LM20BIM7/NOPB 5358764 5358764P LM20BIM7/NOPB LM20BIM7/NOPB 33AH4060 17AH9123
Product Name LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM20BIM7/NOPB Temperature & Humidity Sensor ICs Temperature & Humidity Sensor ICs Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output Ic, Temp Sensor, 5.5V, Smd, Full Reel; Ic Output Type Texas Instruments Ic, Temp Sensor, 5.5V, Smd; Ic Output Type Texas Instruments
Sensor Type Temperature Temperature Temperature Temperature Temperature Temperature Temperature Temperature
Standards and Certifications RoHS RoHS RoHS RoHS
Input Voltage 2.4 to 5.5 volts 2.4 to 5.5 volts 2.4 to 5.5 volts 2.4 to 5.5 volts 2.4 to ? volts 2.4 to ? volts
Impedance 0.1600 kohms
Unlock Full Specs
to access all available technical data

Similar Products

DRV5023-Q1 Automotive Digital-Switch Hall Effect Sensor - DRV5023BIQDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
2 suppliers
LM74 SPI/ 12-Bit Plus Sign Temperature Sensor - LM74CIMX-5/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.65 to 5.5 volts
View Details
5 suppliers
LM19 2.4V, 10?A, TO-92 Temperature Sensor - LM19CIZ/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.4 to 5.5 volts
View Details
7 suppliers
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053EAQDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers