Switching Regulator, Voltage-mode, 3A, 58kHz Switching Freq-Max, MBFM2
IC REG BUCK 15V 1A TO3-2
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM1575K-15QML | LM1575K-15QML |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Package Type | Other; CAN3/4 | TO-3 |
| Life Cycle Stage | Obsolete | Active |
| Output Voltage | 15 volts |