5A SIMPLE SWITCHER, Step-Down Voltage Regulator with Adjustable Soft-Start & Current Limit 7-TO-263
Switching Regulator, Voltage-mode, 5A, 500kHz Switching Freq-Max, PSSO7
Buck Switching Regulator IC Positive Fixed 5V 1 Output 5A TO-263-7 Thin
Switching Voltage Regulators 5A SIMPLE SWITCHER Step-Dwn Vltg Reg
IC REG BUCK 5V 5A TO263-7
Buck Switching Regulator IC Positive Fixed 5V 1 Output 5A TO-263-7 Thin
IC REG BUCK 5V 5A TO263-7
| Texas Instruments | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM22679QTJ-5.0/NOPB | LM22679QTJ-5.0/NOPB | 296-LM22679QTJ-5.0/NOPBTR-ND | LM22679QTJ-5.0/NOPB | LM22679QTJ-5.0/NOPB | LM22679QTJ-5.0/NOPB | LM22679QTJ-5.0/NOPB |
| Product Name | LM22679-Q1 5A SIMPLE SWITCHER, Step-Down Voltage Regulator with Adjustable Soft-Start & Current Limit | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; TO-263 | TO-263; Other; TO-263-7 | TO-263; Other; TO-263-7 Thin | TO-263 | TO-263; Other; TO-263-7 Thin | ||
| Special Features | Enable | ||||||
| Output Voltage | 1.28 to 37 volts | 5 volts | 5 volts | 5 to ? volts |